EN
  • EN
  • DE

REF5020AID

Part No REF5020AID
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tube
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 6µVpp/V
Voltage - Input 2.7V ~ 18V
Current - Supply 1.2mA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number REF5020
Standard Package 75 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659654-REF5020AID
Ultra Librarian 3D Model Ultra Librarian REF5020AID CAD Model

Description

Introducing the REF5020AID Voltage Reference from Texas Instruments

The REF5020AID is a high-precision voltage reference component manufactured by Texas Instruments (TI), designed to ensure stability and accuracy in a wide range of applications. This device is part of TI's family of low-noise, very low drift, precision voltage references.

Key Features

  • Precision Series Voltage Reference: The REF5020AID offers a fixed 2.048V output, which is commonly used for 12-bit or 14-bit analog-to-digital converters (ADCs) and digital-to-analog converters (DACs) that require a precise reference voltage.
  • Low Noise Performance: With a low noise specification of only 8.5 μVpp/V, this device is ideal for high-resolution measurements and ensures minimal signal distortion in sensitive applications.
  • High Accuracy: It comes with an initial accuracy of ±0.05% (max) and a temperature coefficient of 3 ppm/°C (max) over the full temperature range, guaranteeing reliable performance under varying conditions.
  • Long-Term Stability: The REF5020AID exhibits excellent long-term stability, reducing the need for frequent recalibration in critical systems.
  • Wide Operating Temperature Range: This voltage reference can operate over a broad temperature range from -40°C to +125°C, making it suitable for industrial and automotive applications.
  • Low Dropout Voltage: It has a low dropout voltage, which allows for efficient operation even with minimal headroom above the output voltage.

Applications

The REF5020AID is versatile and can be used in various high-performance applications such as:

  • Precision data acquisition systems
  • Medical instruments
  • Test and measurement equipment
  • Professional audio equipment
  • Industrial process control
  • Battery-powered devices

Package and Reliability

This device is offered in an 8-pin SOIC package, which is a compact form factor suitable for space-constrained applications. The REF5020AID is characterized for operation from -40°C to +125°C, ensuring dependable performance across a wide range of environmental conditions.

With the REF5020AID, Texas Instruments continues its commitment to providing high-quality, reliable components for precision electronics. This voltage reference is a testament to TI's dedication to innovation and excellence in the field of analog technology.

You May Also Be Interested in

Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1516 $50.4256
34+ $2.9522 $100.3748
53+ $2.8524 $151.1772
76+ $2.6530 $201.6280
98+ $2.5532 $250.2136
123+ $2.4535 $301.7805
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess