EN
  • EN
  • DE

REF4132B25DBVRQ1

Part No REF4132B25DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 2.55V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
Other Names 296-REF4132B25DBVRQ1TR,296-REF4132B25DBVRQ1CT,296-REF4132B25DBVRQ1DKR
Standard Package 3,000
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1250878-REF4132B25DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132B25DBVRQ1 CAD Model

Description

The REF4132B25DBVRQ1 is a high-precision, low-power voltage reference IC from Texas Instruments, designed to ensure stability and accuracy for automotive and industrial applications. This device is part of TI's family of voltage references that feature low temperature drift and low noise, making it an ideal choice for high-end and sensitive electronic systems.

Key Features

  • High Accuracy: The REF4132B25DBVRQ1 provides a precise 2.5V output with an initial accuracy of ±0.1%.
  • Low Temperature Drift: With a temperature drift of just 10ppm/°C, this voltage reference maintains consistent performance across a wide range of operating conditions.
  • Low Noise: At 10µVrms (0.1Hz to 10Hz), the device offers low noise output, which is crucial for precision analog circuits.
  • Stable with Capacitive Loads: The REF4132B25DBVRQ1 is stable with capacitive loads up to 10µF, providing design flexibility and ease of use.
  • Extended Temperature Range: It operates over an extended industrial temperature range of -40°C to +125°C, suitable for harsh environments.
  • Automotive Qualified: This product is qualified for automotive applications, complying with the AEC-Q100 standards for reliability and performance.

Applications

The versatile nature of the REF4132B25DBVRQ1 makes it applicable in a variety of systems, including but not limited to:

  • Precision data acquisition systems
  • Automotive control systems
  • Industrial automation
  • Battery-powered equipment
  • Portable medical devices

Package and Availability

The device is offered in a small SOT-23 package, which is ideal for space-constrained applications. Its small footprint allows for high-density mounting and is compatible with standard PCB manufacturing processes. Check with Texas Instruments or authorized distributors for availability and bulk pricing options.

You May Also Be Interested in

Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1894 $51.0304
39+ $2.6169 $102.0591
60+ $2.5352 $152.1120
82+ $2.4534 $201.1788
106+ $2.3716 $251.3896
142+ $2.1263 $301.9346
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,320 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess