EN
  • EN
  • DE

REF4132A50DBVRQ1

Part No REF4132A50DBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 5V V ±0.05% 10 mA SOT-23-5
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 12ppm/°C
Noise - 0.1Hz to 10Hz 15µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 5.05V ~ 5.5V
Current - Supply 100µA
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF4132
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF4132A50DBVRQ1DKR,296-REF4132A50DBVRQ1TR,296-REF4132A50DBVRQ1CT
Standard Package 3,000
Win Source Part Number 1316922-REF4132A50DBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF4132A50DBVRQ1 CAD Model

Description

The REF4132A50DBVRQ1 is a precision, low-power, low-dropout voltage reference from Texas Instruments, designed to ensure stability and high accuracy in a variety of automotive and industrial applications. This high-performance component is essential for systems that require a reliable and consistent reference voltage.

Key Features

  • High Accuracy: The REF4132A50DBVRQ1 boasts an impressive initial accuracy of ±0.1%, ensuring precise voltage reference for critical applications.
  • Low Temperature Drift: With a temperature drift of only 10ppm/°C, the device maintains its accuracy over a wide temperature range, making it suitable for challenging environmental conditions.
  • Low Dropout Voltage: The low dropout voltage feature allows the reference to operate efficiently with a minimal difference between the supply voltage and the output voltage, enhancing system power efficiency.
  • Wide Supply Range: It operates over a broad supply voltage range from 3V to 18V, providing design flexibility for various automotive and industrial applications.
  • Automotive-Qualified: As a component qualified for automotive applications, it meets stringent requirements for reliability and performance under harsh conditions.

Applications

The REF4132A50DBVRQ1 is versatile and can be used in a wide array of applications, including:

  • Automotive Control Systems
  • Powertrain Systems
  • ADAS (Advanced Driver-Assistance Systems)
  • Industrial Automation
  • Precision Data Acquisition
  • Portable and Battery-Powered Equipment

Package and Quality

This voltage reference comes in a compact SOT-23 package, making it suitable for space-constrained applications. It is also part of Texas Instruments' "Automotive" product line, which means it has undergone rigorous testing to ensure it meets the quality and reliability standards required for use in automotive environments. The REF4132A50DBVRQ1 is designed to operate at a junction temperature range from -40°C to +125°C, providing reliable performance in a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3334 $50.0010
37+ $2.7351 $101.1987
57+ $2.6496 $151.0272
78+ $2.5642 $200.0076
101+ $2.4787 $250.3487
135+ $2.2223 $300.0105
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess