EN
  • EN
  • DE

REF3450IDBVR

Part No REF3450IDBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Series Voltage Reference IC Fixed 5V V ±0.05% SOT-23-6
Manufacturer Texas Instruments
Series REF34xx
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name REF3450
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-50482-2, 296-50482-1, REF3450IDBVR-ND, 296-50482-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931938-REF3450IDBVR
Ultra Librarian 3D Model Ultra Librarian REF3450IDBVR CAD Model

Description

The REF3450IDBVR is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This device is designed to be versatile and reliable, making it an ideal choice for precision data converters and stable voltage sources in a wide array of applications.

Key Features

  • Output Voltage: The REF3450IDBVR offers a fixed output voltage of 4.5V, suitable for various analog circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature drift of just 35 ppm/°C, this voltage reference ensures precise voltage regulation over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to maintain output accuracy even with minimal input-to-output differential, enhancing performance in low-headroom applications.
  • Low Power Consumption: It is designed for energy-sensitive applications, consuming a quiescent current of only 800 µA, thereby extending battery life in portable devices.
  • Stability: The REF3450IDBVR is stable with capacitive loads, ensuring robust performance in various circuit configurations.
  • Small Package Size: Housed in a tiny SOT-23 package, this device is optimal for space-constrained applications.

Applications

The versatility of the REF3450IDBVR makes it suitable for a broad range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial instrumentation
  • Precision analog-to-digital or digital-to-analog converters
  • Automotive electronics

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF3450IDBVR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring dependable performance in even the most demanding conditions.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5778 $55.2230
80+ $1.2946 $103.5680
120+ $1.2542 $150.5040
165+ $1.2137 $200.2605
215+ $1.1732 $252.2380
290+ $1.0519 $305.0510
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,943 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess