EN
  • EN
  • DE

REF3430MDBVTEP

Part No REF3430MDBVTEP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIESV 0.05% SOT23-6 / Series Voltage Reference IC Fixed 3V V ±0.05% 10 mA SOT-23-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Reference
Manufacturer Texas Instruments
Packaging Reel - TR
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 5µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3.05V ~ 13V
Current - Supply 95µA
Temperature Range - Operating -55°C ~ 125°C (TJ)
Mounting Surface Mount
Case / Package SOT-23-6
Supplier Device Package SOT-23-6
Base Product Number REF3430
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-REF3430MDBVTEPDKR,296-REF3430MDBVTEPCT,296-REF3430MDBVTEPTR,2156-REF3430MDBVTEP-296
Standard Package 250
Win Source Part Number 1320468-REF3430MDBVTEP
Ultra Librarian 3D Model Ultra Librarian REF3430MDBVTEP CAD Model

Description

The REF3430MDBVTEP from Texas Instruments is a high-precision voltage reference, designed to offer both accuracy and stability for demanding applications. This component is part of Texas Instruments' EP (Enhanced Product) series, which is optimized for operation in harsh environments and is often used in military, aerospace, and industrial applications where reliability is paramount.

Key Features

  • High Accuracy: The REF3430MDBVTEP is characterized by its high level of accuracy, with a low output voltage temperature coefficient, ensuring consistent performance over a wide temperature range.
  • Low Temperature Drift: With a typical temperature drift of just 10 ppm/°C, users can expect minimal deviation in output as operating conditions change, making it ideal for precision applications.
  • Stable Output: The device provides a stable and precise 3.0V output voltage, which is crucial for the reliable operation of sensitive electronic circuits.
  • Wide Operating Temperature Range: The REF3430MDBVTEP is designed to function effectively across a broad temperature spectrum, from -55°C to +125°C, accommodating extreme environmental conditions.
  • Robust Package: It is available in a small surface-mount package that is both robust and suitable for space-constrained applications.

Applications

Due to its high level of precision and reliability, the REF3430MDBVTEP is well-suited for a variety of critical applications, including:

  • High-precision data acquisition systems
  • Industrial automation and process control
  • Medical equipment
  • Aerospace and defense electronics
  • Automotive systems requiring enhanced product reliability

Quality and Reliability

As an EP-rated product, the REF3430MDBVTEP meets stringent quality standards. It undergoes additional testing and qualification processes to ensure performance under extreme conditions. With Texas Instruments' commitment to quality, this voltage reference is a dependable choice for systems where failure is not an option.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.6659 $50.6636
10+ $10.3925 $103.9250
15+ $10.0678 $151.0170
21+ $9.7430 $204.6030
27+ $9.4182 $254.2914
36+ $8.4439 $303.9804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess