EN
  • EN
  • DE

REF3425SQDBVRQ1

Part No REF3425SQDBVRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5  /  Series Voltage Reference IC Fixed 2.5V V ±0.05% 10 mA SOT-23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.05%
Temperature Coefficient 6ppm/°C
Noise - 0.1Hz to 10Hz 5µVp-p
Noise - 10Hz to 10kHz 24µVrms
Voltage - Input 3V ~ 12V
Current - Supply 95µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Base Product Number REF3425
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-REF3425SQDBVRQ1DKR,296-REF3425SQDBVRQ1TR,296-REF3425SQDBVRQ1CT
Standard Package 3,000
Win Source Part Number 978913-REF3425SQDBVRQ1
Ultra Librarian 3D Model Ultra Librarian REF3425SQDBVRQ1 CAD Model

Description

The REF3425SQDBVRQ1 is a high-precision, low-power, voltage reference chip designed and manufactured by Texas Instruments. This device is part of TI's automotive-grade product offerings, tailored to meet the rigorous standards of the automotive industry. It is specifically designed to provide a stable and accurate reference voltage for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry in automotive and industrial applications.

Key Features

  • Precision Reference Voltage: The REF3425SQDBVRQ1 offers a stable 2.5V output, with an impressive initial accuracy of ±0.1% and a low temperature coefficient, ensuring reliable performance over a wide temperature range.
  • Low Power Consumption: This device is optimized for low-power operations, making it ideal for use in power-sensitive applications. Its quiescent current is typically low, minimizing power drain in battery-operated systems.
  • High Output Current: Despite its low-power design, the REF3425SQDBVRQ1 can source or sink a high output current, providing flexibility in a variety of circuit configurations.
  • Wide Operating Temperature Range: The device is designed to operate over an extended temperature range, suitable for harsh automotive environments.
  • Small Package Size: Available in a small, surface-mount package, the REF3425SQDBVRQ1 saves valuable board space and is compatible with automated assembly processes.

Applications

The REF3425SQDBVRQ1 is ideal for a variety of applications, including:

  • Automotive electronics
  • Powertrain systems
  • ADAS (Advanced Driver Assistance Systems)
  • Battery management
  • Industrial automation
  • Portable instrumentation

With its combination of high accuracy, low power consumption, and robust performance in extreme conditions, the REF3425SQDBVRQ1 from Texas Instruments is an excellent choice for designers looking to improve the reliability and efficiency of their automotive or industrial systems.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.3084 $52.9344
37+ $2.7146 $100.4402
58+ $2.6298 $152.5284
79+ $2.5450 $201.0550
102+ $2.4601 $250.9302
137+ $2.2056 $302.1672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,780 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess