EN
  • EN
  • DE

REF3233AIDBVT

Part No REF3233AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091793-REF3233AIDBVT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF3233
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF3233AIDBVT CAD Model

Description

Product Overview: REF3233AIDBVT

The REF3233AIDBVT is a precision, low-power, low-dropout voltage reference from Texas Instruments. This high-performance component is part of TI's extensive family of voltage references that are designed to meet the needs of a wide range of applications. The REF3233AIDBVT stands out for its stability and accuracy, making it an ideal choice for precision data converters and measurement devices where consistent voltage is critical.

Key Features

  • Output Voltage: The REF3233AIDBVT provides a fixed 3.3V output, which is a common reference voltage for analog-to-digital and digital-to-analog converters.
  • High Accuracy: With an initial accuracy of 0.2%, this component ensures precise voltage regulation, contributing to the overall precision of electronic systems.
  • Low Temperature Drift: The device exhibits a low temperature coefficient, typically 30ppm/°C, minimizing voltage variations over a wide temperature range.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with minimal headroom above the output voltage, making it suitable for battery-powered and low-voltage applications.
  • Low Power Consumption: It is designed for power-sensitive applications, drawing a low quiescent current of approximately 95µA.
  • Small Package: The REF3233AIDBVT is available in a small SOT-23 package, which is perfect for space-constrained applications.

Applications

The versatility of the REF3233AIDBVT allows it to be used in a variety of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical and healthcare devices
  • Automotive systems

Reliability and Support

Texas Instruments provides extensive technical support for the REF3233AIDBVT, including datasheets, reference designs, and simulation tools. The device is also characterized for operation from –40°C to 125°C, ensuring reliable performance in a diverse range of environments and applications.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.1432 $51.4320
24+ $4.2200 $101.2800
37+ $4.0882 $151.2634
51+ $3.9563 $201.7713
66+ $3.8244 $252.4104
88+ $3.4288 $301.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,380 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess