EN
  • EN
  • DE

REF3133AQDBZRQ1

Part No REF3133AQDBZRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.2% SOT23-3  /  Series Voltage Reference IC Fixed 3.3V V ±0.2% 10 mA SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 3.3V
Current - Output 10 mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43µVp-p
Noise - 10Hz to 10kHz 63µVrms
Voltage - Input 3.35V ~ 5.5V
Current - Supply 135µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number REF3133
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-46910-2,-296-46910-1-ND,296-46910-1,296-46910-6,REF3133AQDBZRQ1-ND
Standard Package 3,000
Win Source Part Number 978177-REF3133AQDBZRQ1
Ultra Librarian 3D Model Ultra Librarian REF3133AQDBZRQ1 CAD Model

Description

Introducing the REF3133AQDBZRQ1 from Texas Instruments

The REF3133AQDBZRQ1 is a high-precision, low-power, series voltage reference from Texas Instruments, designed to ensure stability and reliability for automotive and industrial applications. This exceptional component is part of TI's extensive family of voltage references that cater to a wide range of power-sensitive systems.

Key Features

  • High Accuracy: The REF3133AQDBZRQ1 boasts an impressive initial accuracy of 0.2%, which makes it an ideal choice for applications requiring precise voltage regulation.
  • Low Temperature Drift: With a temperature drift of just 100 ppm/°C, this device maintains its accuracy across a broad temperature range, ensuring consistent performance in varying environmental conditions.
  • Low Power Consumption: It is designed for power-sensitive applications with a low quiescent current of 180 µA (typ), which helps in extending battery life in portable devices.
  • Stable with Capacitive Loads: The REF3133AQDBZRQ1 is capable of driving capacitive loads up to 10 µF without oscillations, providing versatility in a range of design configurations.
  • Automotive Grade: As a Q1 device, it meets the rigorous quality and reliability standards required for automotive applications, including a wide operating temperature range from -40°C to +125°C.

Applications

The REF3133AQDBZRQ1 is well-suited for a variety of applications, including but not limited to:

  • Automotive electronics such as powertrain systems, body electronics, and infotainment systems
  • Precision data acquisition systems
  • Portable and battery-powered devices
  • Industrial control systems
  • Medical equipment

Package and Availability

This voltage reference comes in a small, surface-mount package (SOT-23), which is ideal for space-constrained applications. The REF3133AQDBZRQ1 is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

With its combination of high accuracy, low power consumption, and robustness for automotive environments, the REF3133AQDBZRQ1 is a reliable choice for designers looking to enhance the performance of their advanced electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3678 $50.5170
37+ $2.7633 $102.2421
57+ $2.6770 $152.5890
78+ $2.5906 $202.0668
100+ $2.5043 $250.4300
134+ $2.2452 $300.8568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,100 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess