EN
  • EN
  • DE

REF3133AIDBZTG4

Part No REF3133AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091783-REF3133AIDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3133AIDBZTG4 CAD Model

Description

The REF3133AIDBZTG4 is a precision, low-power, low-dropout voltage reference from Texas Instruments (TI). This device is part of TI's family of high-precision voltage references that are designed to maintain accuracy and stability over a wide range of operating conditions. The REF3133AIDBZTG4 is ideal for applications requiring a precise reference voltage in a small package.

Key Features

  • High Accuracy: The REF3133AIDBZTG4 offers an impressive initial accuracy of 0.2% and ensures excellent temperature stability, which makes it suitable for precision applications.
  • Low Dropout Voltage: With a low dropout voltage, this reference can operate with a very small difference between the supply voltage and the output voltage, which is beneficial in battery-operated devices where power efficiency is critical.
  • Low Power Consumption: It is designed for power-sensitive applications, with a low quiescent current that minimizes power dissipation and extends battery life in portable devices.
  • Small Package: Available in a small SOT-23 package, the REF3133AIDBZTG4 is perfect for space-constrained applications.
  • Wide Temperature Range: It operates over a broad temperature range, making it versatile for various industrial and consumer applications.

Applications

The REF3133AIDBZTG4 can be used in a range of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Automotive control systems
  • Industrial instrumentation

Quality and Reliability

TI is known for its commitment to quality and reliability, and the REF3133AIDBZTG4 is no exception. It is designed to meet stringent industry standards, ensuring reliable performance in critical systems. The device's robust design and manufacturing process ensure that it will maintain its precision over its entire operating life.

Summary

In summary, the REF3133AIDBZTG4 from Texas Instruments is a highly accurate, low-power voltage reference that offers the performance needed for demanding applications. Its small footprint, combined with low dropout voltage and power efficiency, makes it a versatile choice for designers looking to optimize their systems for precision and power consumption.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6423 $51.3840
170+ $0.6017 $102.2890
260+ $0.5814 $151.1640
370+ $0.5407 $200.0590
485+ $0.5204 $252.3940
600+ $0.5001 $300.0600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,530 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess