EN
  • EN
  • DE

REF3133AIDBZRG4

Part No REF3133AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 43μVp-p
Noise - 10Hz to 10kHz 63μVrms
Voltage - Input 3.35 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091782-REF3133AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3133AIDBZRG4 CAD Model

Description

The REF3133AIDBZRG4 is a precision, low-power, low-dropout voltage reference from Texas Instruments. This high-performance component is designed to maintain accuracy and stability across a wide range of operating conditions, making it an ideal choice for precision applications in measurement, control systems, and analog circuitry.

Key Features

  • Output Voltage: The REF3133AIDBZRG4 provides a fixed output voltage of 3.3V, which is ideal for powering various analog circuits and acting as a reference voltage for analog-to-digital converters (ADCs).
  • High Accuracy: With an initial accuracy of ±0.2%, this voltage reference ensures precise voltage regulation for sensitive applications.
  • Low Temperature Drift: Exhibiting a low temperature coefficient, the REF3133AIDBZRG4 maintains its accuracy over a temperature range, making it reliable in varying environmental conditions.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, which means it can regulate its output voltage even when the supply voltage is very close to the output voltage, enhancing its efficiency in battery-powered applications.
  • Low Power Consumption: It is optimized for low-power operations, which is critical for extending battery life in portable devices.
  • Package and Size: The REF3133AIDBZRG4 comes in a small, surface-mount package, making it suitable for space-constrained applications.

Applications

The REF3133AIDBZRG4 is versatile and can be used in a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial control systems
  • Precision instrumentation

Quality and Reliability

As with all Texas Instruments products, the REF3133AIDBZRG4 is manufactured to the highest quality standards, with rigorous testing to ensure reliability in the field. The device's robust design enables it to perform consistently, even under challenging conditions.

Conclusion

With its high accuracy, low power consumption, and small footprint, the REF3133AIDBZRG4 from Texas Instruments stands out as a superior voltage reference solution for designers who require a stable and precise reference voltage in their applications.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7663 $53.6410
140+ $0.7178 $100.4920
220+ $0.6936 $152.5920
315+ $0.6451 $203.2065
405+ $0.6208 $251.4240
505+ $0.5966 $301.2830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,990 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess