EN
  • EN
  • DE

REF1004I-2.5

Part No REF1004I-2.5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 2.5V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 20mA
Tolerance ±0.4%
Temperature Coefficient 20ppm/°C Typical
Noise - 10Hz to 10kHz 120μVrms
Current - Cathode 20μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091722-REF1004I-2.5
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian REF1004I-2.5 CAD Model

Description

The REF1004I-2.5 is a high-precision, low-power voltage reference from Texas Instruments designed for use in various applications that require a stable and accurate reference voltage. This device is part of Texas Instrument's family of fixed-voltage references that are capable of providing a 2.5V output from an input voltage range of 4.5V to 30V.

Key Features

  • Output Voltage: Precisely 2.5 Volts with an initial accuracy of ±0.4% at 25°C.
  • Temperature Coefficient: Features a low temperature coefficient, typically 20ppm/°C, making it reliable over a wide temperature range.
  • Wide Operating Range: Capable of operating over a broad input voltage range from 4.5V to 30V, making it versatile for different power supplies.
  • Low Power: With a low quiescent current, the REF1004I-2.5 is ideal for battery-powered and energy-efficient applications.
  • Stability: Remains stable with capacitive loads, ensuring a consistent output even under varying load conditions.
  • Package Options: Available in a variety of packages, including the small-outline integrated circuit (SOIC) and the plastic dual-in-line package (PDIP), providing flexibility for design and layout considerations.

Applications

The REF1004I-2.5 is suitable for a wide range of applications, including precision data converters, portable instrumentation, battery management, and industrial control systems. Its high accuracy and stability make it a reliable choice for critical applications where voltage precision is paramount.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF1004I-2.5 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected of TI products. This voltage reference is designed to provide long-term reliability and performance in a variety of operating conditions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8582 $53.5746
7+ $14.6529 $102.5703
11+ $14.1950 $156.1450
15+ $13.7371 $206.0565
19+ $13.2792 $252.3048
26+ $11.9055 $309.5430
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess