EN
  • EN
  • DE

REF2920AIDBZTG4

Part No REF2920AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.048V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.048V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 23μVp-p
Noise - 10Hz to 10kHz 65μVrms
Voltage - Input 2.098 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091760-REF2920AIDBZTG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF2920AIDBZTG4 CAD Model

Description

Introducing the REF2920AIDBZTG4 Voltage Reference from Texas Instruments

The REF2920AIDBZTG4 is a high-precision, low-power voltage reference from Texas Instruments, designed to maintain accuracy and stability in a variety of demanding applications. This device offers a fixed 2.048V output voltage, which is commonly used as a reference in ADCs (Analog to Digital Converters), DACs (Digital to Analog Converters), and other precision circuitry. The REF2920AIDBZTG4 is an ideal choice for portable and battery-powered applications due to its low power consumption and small footprint.

With an impressive low dropout voltage, the REF2920AIDBZTG4 can function optimally even when the supply voltage is minimally above the output voltage, ensuring reliable performance in systems with limited headroom. This feature, combined with a low supply current of typically 5µA, makes it a highly efficient solution for energy-sensitive designs.

The REF2920AIDBZTG4 also boasts excellent temperature stability, with a typical drift of only 25ppm/°C. This ensures that the voltage reference remains precise over a wide temperature range, which is critical for applications that are exposed to varying environmental conditions. Additionally, the device features a high output current capability, which allows it to drive the reference input of other components directly without the need for buffering.

Encased in a compact SOT-23 package, the REF2920AIDBZTG4 is designed for easy integration into space-constrained designs. It also includes features like reverse battery protection, which safeguards the device and the system against incorrect power supply connections, further enhancing its robustness and reliability.

Whether you're designing precision measurement equipment, data acquisition systems, or any other application that demands a stable and accurate reference voltage, the REF2920AIDBZTG4 from Texas Instruments is a top-notch choice that combines performance, efficiency, and reliability in a small package.

Explore the possibilities with the REF2920AIDBZTG4 and elevate the precision of your electronic designs to the next level.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9896 $54.4280
125+ $0.8120 $101.5000
195+ $0.7866 $153.3870
265+ $0.7612 $201.7180
340+ $0.7359 $250.2060
455+ $0.6598 $300.2090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,020 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess