EN
  • EN
  • DE

REF2912AIDBZT

Part No REF2912AIDBZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2% SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Texas Instruments
Package Tape & Reel
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 1.25V
Current - Output 25 mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 14µVp-p
Noise - 10Hz to 10kHz 42µVrms
Voltage - Input 1.8V ~ 5.5V
Current - Supply 59µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number REF2912
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 659624-REF2912AIDBZT
Ultra Librarian 3D Model Ultra Librarian REF2912AIDBZT CAD Model

Description

The REF2912AIDBZT is a precision, low-power, low-dropout voltage reference from Texas Instruments (TI). This high-performance component is part of TI's family of voltage references that are designed to be stable and reliable over a wide range of operating conditions. It is particularly well-suited for portable and battery-powered applications where power efficiency is crucial.

Key Features

  • Output Voltage: The REF2912AIDBZT provides a fixed output voltage of 1.25V, which is accurate to within ±0.2% at 25°C.
  • Low Dropout Voltage: It operates with a very low dropout voltage, allowing it to function correctly even when the supply voltage is very close to the output voltage, making it ideal for battery-operated devices.
  • Low Power Consumption: This voltage reference consumes a low quiescent current, typically 50µA, which is beneficial for extending battery life in portable applications.
  • High Output Current: Despite its low power consumption, the REF2912AIDBZT can source up to 10mA and sink up to 5mA, providing flexible load-driving capabilities.
  • Excellent Temperature Stability: The device offers excellent temperature stability, with a typical drift of only 35ppm/°C, ensuring consistent performance across a wide temperature range.
  • Small Package Size: The REF2912AIDBZT comes in a compact SOT-23 package, which is ideal for space-constrained applications.

Applications

The REF2912AIDBZT is versatile and can be used in various applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Medical devices
  • Industrial instrumentation
  • Precision power supplies
  • Automotive electronics

Quality and Reliability

TI is known for its commitment to quality and reliability, and the REF2912AIDBZT is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring a reliable performance over its entire lifetime.

Conclusion

Overall, the REF2912AIDBZT from Texas Instruments is a robust, high-accuracy voltage reference that offers a combination of low power consumption, high precision, and compact size. Its versatility and reliability make it an excellent choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1917 $53.6265
105+ $0.9779 $102.6795
160+ $0.9473 $151.5680
220+ $0.9167 $201.6740
285+ $0.8862 $252.5670
380+ $0.7945 $301.9100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,889 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess