EN
  • EN
  • DE

REF2025AISDDCR

Part No REF2025AISDDCR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.05% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 1.25V, 2.5V V ±0.05% SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name REF2025
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-51524-2, 296-51524-1, REF2025AISDDCR-ND, 296-51524-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931928-REF2025AISDDCR
Ultra Librarian 3D Model Ultra Librarian REF2025AISDDCR CAD Model

Description

The REF2025AISDDCR is a high-precision voltage reference from Texas Instruments, renowned for its exceptional stability and accuracy. Designed to offer a solid and reliable performance, this component is a crucial part of any sensitive electronic system requiring a stable reference voltage.

Key Features

  • Low Noise: This device boasts a low-noise output, which is essential for high-performance analog circuits, ensuring minimal signal interference and maintaining signal integrity.
  • High Accuracy: With a high level of accuracy, the REF2025AISDDCR provides a stable voltage reference that is critical for precision applications.
  • Low Temperature Coefficient: The low temperature coefficient of this voltage reference means that its output remains consistent across a wide range of operating temperatures, making it reliable in varying environmental conditions.
  • Wide Supply Range: It operates over a broad supply voltage range, providing versatility in different power supply configurations and catering to a variety of applications.
  • Small Package: The compact size of the REF2025AISDDCR makes it an ideal choice for space-constrained applications without compromising on performance.

Applications

The REF2025AISDDCR is widely used in several applications where precision is paramount. These include:

  • Data acquisition systems
  • High-resolution analog-to-digital converters (ADCs)
  • Medical and scientific instrumentation
  • Industrial process control systems
  • Portable and battery-powered equipment

Product Specifications

Parameter Value Output Voltage 2.5V Initial Accuracy ±0.05% Temperature Coefficient 10ppm/°C Package / Case SC-70 Operating Temperature –40°C to +125°C

The REF2025AISDDCR from Texas Instruments is a testament to the company's commitment to providing high-quality components that enhance the performance and reliability of electronic systems worldwide.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.4971 $53.9652
28+ $3.6899 $103.3172
42+ $3.5746 $150.1332
58+ $3.4593 $200.6394
75+ $3.3440 $250.8000
101+ $2.9981 $302.8081
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,123 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess