EN
  • EN
  • DE

REF1112AIDBZRG4

Part No REF1112AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.25V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 5mA
Tolerance ±0.2%
Temperature Coefficient 15ppm/°C Typical
Noise - 0.1Hz to 10Hz 25μVp-p
Current - Cathode 1.2μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091732-REF1112AIDBZRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF1112AIDBZRG4 CAD Model

Description

The REF1112AIDBZRG4 is a high-precision, low-power voltage reference from Texas Instruments, designed to maintain accurate voltage regulation across a wide range of environmental and operational conditions. This component is ideal for applications requiring a stable reference voltage, which is crucial for the performance of analog-to-digital converters, digital-to-analog converters, and various other precision circuit functionalities.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 1.25V, which is suitable for a variety of precision applications.
  • High Accuracy: The REF1112AIDBZRG4 offers an impressive initial accuracy, ensuring reliable performance for sensitive electronic circuits.
  • Low Temperature Coefficient: The voltage reference boasts a low temperature coefficient, minimizing voltage variations over temperature changes and enhancing the overall stability of the system.
  • Low Power Consumption: Designed for energy-efficient operations, this component draws minimal quiescent current, making it suitable for battery-powered devices and power-sensitive applications.
  • Wide Operating Temperature Range: It operates effectively across a broad temperature range, maintaining its precision even under extreme conditions.
  • Small Package Size: The device comes in a small surface-mount package, which is advantageous for compact circuit designs and space-constrained applications.

Applications

The REF1112AIDBZRG4 is versatile and can be used in a variety of sectors, including:

  • Portable and battery-powered equipment
  • Data acquisition systems
  • Industrial control systems
  • Precision instrumentation
  • Medical devices

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF1112AIDBZRG4 is no exception. It is built to meet high standards of reliability and performance, ensuring that it can be integrated into critical systems with confidence.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8779 $52.6740
125+ $0.8224 $102.8000
190+ $0.7946 $150.9740
275+ $0.7390 $203.2250
355+ $0.7113 $252.5115
440+ $0.6835 $300.7400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess