EN
  • EN
  • DE

REF102CU/2K5

Part No REF102CU/2K5
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 10V 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.025%
Temperature Coefficient 2.5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1091730-REF102CU/2K5
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF102CU/2K5 CAD Model

Description

The REF102CU/2K5 is a high-precision voltage reference from Texas Instruments, designed to offer a stable and reliable reference voltage for various applications. This component is part of the REF102 series, which is known for its excellent temperature stability and low noise performance. The REF102CU/2K5 is ideal for precision data acquisition systems, digital voltmeters, and other sensitive electronic equipment that requires a stable reference voltage.

Key Features

  • Output Voltage: The REF102CU/2K5 provides a fixed 2.5V output, which is maintained with high accuracy over the full operating temperature range.
  • Temperature Coefficient: It features a low temperature coefficient, typically 10ppm/°C, ensuring minimal voltage variation with temperature changes.
  • Low Noise: With low output noise, this voltage reference ensures a clean and stable signal for high-precision circuitry.
  • Long-Term Stability: The REF102CU/2K5 shows exemplary long-term stability, which is crucial for applications requiring consistent performance over time.
  • Package: It comes in a TO-99 package, which is suitable for through-hole mounting and is known for its good thermal and electrical characteristics.

Applications

The versatility of the REF102CU/2K5 allows it to be used in a wide range of applications. Its precision and stability make it an excellent choice for:

  • High-resolution analog-to-digital converters (ADCs)
  • Industrial process control systems
  • Precision instrumentation
  • Battery-powered equipment
  • Automotive electronics

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The REF102CU/2K5 is manufactured with this commitment in mind, ensuring that it meets the rigorous standards required for industrial and automotive applications. Its robust design ensures reliable operation even under the most demanding conditions.

Conclusion

The REF102CU/2K5 from Texas Instruments stands out as a premium voltage reference source that combines precision, stability, and low noise in a durable package. Its performance is tailored for applications where accuracy is paramount, making it a valuable component in the design of advanced electronic systems.

You May Also Be Interested in

Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.0472
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6207 $58.4828
9+ $11.9965 $107.9685
13+ $11.6216 $151.0808
18+ $11.2467 $202.4406
23+ $10.8718 $250.0514
31+ $9.7471 $302.1601
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,240 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess