EN
  • EN
  • DE

REF1004I-1.2/2K5E4

Part No REF1004I-1.2/2K5E4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description 1.2V and 2.5V Micropower VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1242249-REF1004I-1.2/2K5E4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF1004I-1.2/2K5E4 CAD Model

Description

The REF1004I-1.2/2K5E4 is a high-precision voltage reference from Texas Instruments, known for its stability and accuracy. Designed to offer a fixed 1.2V output voltage, this component is an essential building block in various electronic applications requiring a stable reference voltage, such as analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supplies.

Key Features:

  • Precision Voltage: The REF1004I-1.2/2K5E4 provides a precise 1.2V output, which is critical for applications where voltage accuracy is paramount.
  • Low Temperature Coefficient: This voltage reference boasts a low temperature coefficient, ensuring minimal deviation in output voltage over a wide temperature range, thus maintaining performance across various operating conditions.
  • Low Dropout Voltage: The device operates with a low dropout voltage, making it suitable for battery-powered and low-voltage applications.
  • High Output Current: With the ability to source up to 25mA of output current, this voltage reference can drive heavy loads when required.
  • Stable with Capacitive Loads: The REF1004I-1.2/2K5E4 is designed to be stable with capacitive loads, providing reliable performance even in complex circuit configurations.
  • Extended Temperature Range: It is capable of operating over an extended industrial temperature range, making it versatile for use in harsh environmental conditions.
  • Package Options: Available in a compact package, this product is suitable for space-constrained applications.

Applications:

The REF1004I-1.2/2K5E4 is ideal for a variety of applications, including:

  • Data acquisition systems
  • Portable and battery-powered equipment
  • Industrial control systems
  • Medical devices
  • Precision instrumentation

With its combination of accuracy, reliability, and versatility, the REF1004I-1.2/2K5E4 from Texas Instruments is a crucial component for designers seeking to enhance the performance of their electronic systems.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess