EN
  • EN
  • DE

RC4559DR

Part No RC4559DR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 2 CIRCUIT 8SOIC / General Purpose Amplifier 2 Circuit 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 2V/µs
Gain Bandwidth Product 4 MHz
Current - Input Bias 40 nA
Voltage - Input Offset 2 mV
Current - Supply 3.3mA (x2 Channels)
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 10 V
Voltage - Supply Span (Max) 30 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number RC4559
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -RC4559DRG4,-RC4559DRE4-NDR,2156-RC4559DR,296-37409-1,RC4559DR-ND,TEXTISRC4559DR,RC4559DRG4-ND,296-37409-6,296-37409-2,RC4559DRE4-ND,RC4559DRE4,-RC4559DR-ND,RC4559DRG4,-RC4559DRG4-NDR,-RC4559DRE4,-296-37409-1-ND
Standard Package 2,500
Win Source Part Number 1321669-RC4559DR
Ultra Librarian 3D Model Ultra Librarian RC4559DR CAD Model

Description

Texas Instruments RC4559DR Dual Op-Amp

The RC4559DR from Texas Instruments is a versatile dual operational amplifier designed for professional audio and general-purpose applications. This high-performance op-amp is well-suited for a wide range of audio applications, including preamps, active filters, and industrial measurement equipment.

Key Features

  • High Gain Bandwidth Product: The RC4559DR offers a high gain bandwidth product of 5 MHz, providing excellent frequency response for audio processing.
  • Low Noise: Engineered to minimize noise, this op-amp ensures clear signal amplification, making it ideal for high-fidelity audio systems.
  • Low Total Harmonic Distortion (THD): With its low THD, the RC4559DR preserves the integrity of the audio signal, resulting in pure and undistorted output.
  • Dual Amplifier Configuration: The dual amp design allows for compact circuit layouts, saving space and reducing component count in your designs.
  • Wide Supply Range: The device can operate from a wide supply range of ±4.5V to ±18V, accommodating a variety of power requirements.

Applications

  • Professional Audio Equipment
  • Active Filters and Equalizers
  • Analog Signal Processing
  • Industrial Measurement Systems

Package and Quality

The RC4559DR is available in an SOIC-8 package, ensuring a compact footprint for space-constrained applications. Texas Instruments' commitment to quality means that this op-amp is manufactured to the highest standards, offering reliability and performance for your critical applications.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments official website or contact your local TI sales representative. The RC4559DR is a testament to TI's legacy of innovation and dedication to advancing technology in the field of audio and signal processing.

You May Also Be Interested in

Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5759 $51.8310
215+ $0.4725 $101.5875
330+ $0.4577 $151.0410
455+ $0.4430 $201.5650
585+ $0.4282 $250.4970
785+ $0.3839 $301.3615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,934 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess