EN
  • EN
  • DE

R112D506FNR

Part No R112D506FNR
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 287053-R112D506FNR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian R112D506FNR CAD Model

Description

The R112D506FNR is a high-performance integrated circuit (IC) manufactured by the renowned technology company, Texas Instruments.

  • Type: Microcontroller Unit (MCU)
  • Description: A small computer on a single IC containing a processor core, memory, and programmable input/output peripherals.
  • Applications: Designed to manage and control electronic devices in automotive systems, remote controls, office machines, home appliances, power tools, and medical equipment.
  • Architecture: Highly efficient processing architecture for high-speed operation with minimized power consumption.
  • Connectivity: Variety of connectivity options.
  • Power Saving: Multiple power-saving modes.
  • Security: Advanced security features for protection against unauthorized access and data theft.
  • Memory: Impressive memory capacity for storing complex programs and data.
  • Peripherals: Supports a wide range of peripherals for interfacing with other devices and components.
  • Power Efficiency: Designed to operate at low voltage levels, reducing power consumption and extending battery life.
  • Security Features: Hardware cryptographic acceleration, secure boot, and tamper detection.

You May Also Be Interested in

Qualcomm
Lowest to $11.4253
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $19.1290
Micron Technology Inc.
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.4118 $68.8236
4+ $28.2353 $112.9412
6+ $27.3530 $164.1180
8+ $26.4706 $211.7648
10+ $25.5883 $255.8830
14+ $22.9412 $321.1768
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess