EN
  • EN
  • DE

QR1001-33VUL

Part No QR1001-33VUL
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 286127-QR1001-33VUL
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian QR1001-33VUL CAD Model

Description

The Texas Instruments QR1001-33VUL is a high-performance, advanced technology integrated circuit (IC) that delivers exceptional functionality and efficiency. This product is a testament to Texas Instruments' commitment to innovation and technology advancement.

  • Type: Integrated Circuit (IC)
  • Applications: Communication devices, computer systems, automotive electronics, and industrial control systems
  • Feature: Power efficiency
  • Suitable for: Battery-powered devices
  • Characteristic: Robustness and durability
  • Quality Standards: Rigorous standards set by Texas Instruments
  • Key Feature: Compact size
  • Thermal Performance: Superior
  • Installation: Easy to install and integrate
  • Support: Comprehensive documentation and support from Texas Instruments

You May Also Be Interested in

AMCC
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Qualcomm
Lowest to $11.4253
Bel Power Solutions
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess