EN
  • EN
  • DE

PUCC27284DRCT

Part No PUCC27284DRCT
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 3-A, 120-V half bridge gate driver with 5-V UVLO and enable 10-VSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 3 mm
Number of Pins 10
Thickness 900 µm
Width 3 mm
Win Source Part Number 1019088-PUCC27284DRCT
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PUCC27284DRCT CAD Model

Description

The PUCC27284DRCT from Texas Instruments is a cutting-edge integrated circuit designed for efficient power management and signal processing in a wide array of electronic applications. This highly versatile chip is an essential component for engineers and designers looking to create compact, energy-efficient, and high-performance electronic systems.

Key Features

  • High Integration: The PUCC27284DRCT integrates multiple functions into a single chip, reducing the need for additional components and saving space on the PCB.
  • Advanced Power Management: This IC provides sophisticated power management capabilities, ensuring optimal power delivery and efficiency for the system it is integrated into.
  • Robust Signal Processing: With its built-in signal processing features, the PUCC27284DRCT can handle complex computations necessary for modern electronic devices.
  • Small Form Factor: The compact design of the PUCC27284DRCT makes it ideal for use in space-constrained applications such as portable devices and IoT gadgets.
  • Reliability: Manufactured by Texas Instruments, a leader in the semiconductor industry, the PUCC27284DRCT meets high standards of quality and reliability.

Applications

The versatility of the PUCC27284DRCT allows it to be used in a variety of applications, including:

  • Consumer Electronics
  • Automotive Systems
  • Industrial Controls
  • Communication Devices
  • Power Supply Modules

Technical Specifications

Parameter Value
Package Type DRCT (Texas Instruments' package code)
Operating Temperature Specified by manufacturer
Input/Output Voltage Specified by manufacturer
Quality and Reliability Compliant with Texas Instruments' standards

For detailed technical specifications, application notes, and support documentation, customers are encouraged to visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

KOA Speer
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
KOA Speer
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Texas Instruments
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 15V 201W / Enclosed AC DC Converters 1 Output 15V 88 ~ 264 VAC, 124 ~ 370 VDC Input
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.0863 $52.4671
40+ $2.5323 $101.2920
62+ $2.4532 $152.0984
85+ $2.3740 $201.7900
109+ $2.2949 $250.1441
146+ $2.0575 $300.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 184 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess