EN
  • EN
  • DE

PTPS25970ARPWR

Part No PTPS25970ARPWR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 2.7-V–23-V, 7-A, 9.8-mΩ eFuse with accurate current monitor and transient overcurrent blanking 10-VQFN-HR -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 1 mm
Length 2 mm
Number of Pins 10
Thickness 900 µm
Width 2 mm
Win Source Part Number 998191-PTPS25970ARPWR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTPS25970ARPWR CAD Model

Description

Introducing the PTPS25970ARPWR from Texas Instruments

The PTPS25970ARPWR is a state-of-the-art power switch device designed by Texas Instruments (TI), tailored for USB and other power distribution systems. This advanced product is an integral component for modern electronics requiring efficient power management solutions.

Key Features

  • Integrated Protection: The PTPS25970ARPWR comes with built-in over-current, over-voltage, and thermal protection, ensuring the safety and longevity of your electronic devices.
  • High Efficiency: With its low on-resistance, this power switch minimizes power loss and maximizes efficiency, making it an ideal choice for battery-powered applications.
  • Adjustable Current Limit: Users can adjust the current limit to meet the needs of their specific application, providing flexibility and precision in power management.
  • Fast Response Time: The device quickly responds to fault conditions, thereby protecting downstream components from potential damage.

Applications

The versatility of the PTPS25970ARPWR enables its use in a wide range of applications. It's particularly well-suited for:

  • USB hubs, docks, and ports
  • Portable and battery-powered equipment
  • Industrial and automotive applications
  • Consumer electronics

Quality and Reliability

TI's commitment to quality ensures that the PTPS25970ARPWR meets the highest standards of reliability and performance. The device is rigorously tested to function under a variety of conditions, making it a reliable choice for critical applications.

Easy Integration

Designed in a compact package, the PTPS25970ARPWR is easy to integrate into existing designs, saving space and reducing the need for additional components. Its footprint compatibility with other TI power switches allows for flexible design updates without major board changes.

Whether you're developing a new product or upgrading an existing one, the PTPS25970ARPWR from Texas Instruments provides the protection, efficiency, and reliability you need in a power switch. Its advanced features and proven performance make it a go-to component for engineers and designers across various industries.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
KOA Speer
Need more? Email Us
Intel
Lowest to $18.4668
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Texas Instruments
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Yageo
Need more? Email Us
World Produts Inc.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess