EN
  • EN
  • DE

P5002CMG

Part No P5002CMG
Manufacturer NIKO-SEM
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NIKO-SEM
Win Source Part Number 266187-P5002CMG
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian P5002CMG CAD Model

Description

The P5002CMG is a power MOSFET manufactured by NIKO-SEM, primarily used for power switching applications. It is designed to offer a combination of efficiency, robustness, and ease of use in various power electronic circuits. This MOSFET is typically utilized in applications where switching speed, low on-resistance, and effective power management are crucial.

Applications

  • DC-DC Converters: Efficiently converting voltage levels in various power regulation circuits.
  • Motor Control: Providing accurate and efficient control of motor speed and torque.
  • Power Supplies: Improving the overall efficiency and stability of power supply designs.
  • LED Lighting: Powering and controlling LEDs with high efficiency and consistent performance.
  • Battery Management Systems: Switching power efficiently in battery charging and discharging applications.

Features

  • Low On-Resistance (RDS(on)): Minimizes conduction losses, thereby enhancing overall efficiency.
  • High Switching Speed: Enables rapid switching performance for efficient power conversion.
  • High Avalanche Energy: Capable of withstanding high energy pulses, thus increasing reliability in demanding conditions.
  • Low Gate Charge (Qg): Reduces switching losses, improving efficiency at higher frequencies.
  • Integrated Gate Resistor: Simplifies circuit design and reduces the requirement for external components.
  • RoHS Compliant: Adheres to environmental regulations, ensuring compliance with international standards.

Benefits

  • Improved Efficiency: Reduces power losses and enhances the energy efficiency of power electronic circuits.
  • Increased Power Density: Facilitates the design of smaller and more compact power supplies.
  • Enhanced Reliability: Capable of withstanding harsh operating conditions, ensuring long-term dependability.
  • Reduced Heat Dissipation: Minimizes heat generation, making thermal management easier.
  • Simplified Design: Easy to implement and integrate into existing circuit designs.
  • Cost-Effective: Provides a balanced combination of performance and cost, making it a valuable solution.

Additional Details

The P5002CMG’s performance is highly dependent on key specifications such as drain-source voltage (Vds), gate-source voltage (Vgs), and continuous drain current (Id). It is essential to consult the official NIKO-SEM datasheet for the most accurate and current specifications. The datasheet provides crucial information, including thermal resistance, safe operating area, and gate charge characteristics, which are all critical for maximizing the MOSFET's performance and ensuring its reliability in specific applications.

The packaging for the P5002CMG is usually a standard through-hole or surface-mount package such as TO-220 or DPAK, depending on the specific model. Effective thermal management, including the use of appropriate heatsinks, is essential to prevent overheating and to ensure that the MOSFET operates within its safe operating parameters.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
ON Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
AVX Corporation
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
NIKO-SEM
Lowest to $2.6900
Samsung
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
535+ $0.1086 $58.1010
1,300+ $0.0889 $115.5700
2,000+ $0.0866 $173.2000
2,780+ $0.0832 $231.2960
3,575+ $0.0809 $289.2175
4,765+ $0.0728 $346.8920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 157,900 pieces
MOQ: 535 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess