EN
  • EN
  • DE

PTMA403033N2AZT

Part No PTMA403033N2AZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 10W  /  Isolated Module DC DC Converter 1 Output 3.3V 3A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTMA40xx (10W)
Package Tape & Reel (TR)
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 3A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OVP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting SMD (SMT)
Package / Case 6-SMD Module
Dimension 1.10" L x 0.96" W x 0.36" H (27.9mm x 24.4mm x 9.1mm)
Base Product Number PTMA403033
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Standard Package 250
Win Source Part Number 1221418-PTMA403033N2AZT
Ultra Librarian 3D Model Ultra Librarian PTMA403033N2AZT CAD Model

Description

Product Overview: PTMA403033N2AZT

The PTMA403033N2AZT is a high-performance, integrated module designed and manufactured by Texas Instruments (TI), a leader in semiconductor solutions. This module is part of TI's extensive portfolio of power management devices, specifically tailored to meet the demanding requirements of today's advanced electronics.

The PTMA403033N2AZT is a power module that provides a fixed output voltage with a high level of efficiency and reliability. It is engineered to simplify design processes for engineers by integrating several components into a single package, reducing the need for additional external components and minimizing the overall footprint on the printed circuit board (PCB).

This power module is capable of delivering a 3.3V output at a maximum current of 2A, making it an excellent choice for powering low-voltage digital circuits, microcontrollers, and other sensitive electronic devices. It features a wide input voltage range, allowing it to accommodate various supply voltages and making it versatile for multiple applications.

The PTMA403033N2AZT boasts an array of protective features, including overcurrent protection, overtemperature protection, and under-voltage lockout, which safeguard the module and the connected load from potential damage due to abnormal operating conditions. Moreover, its high efficiency ensures minimal power loss during operation, which is crucial for energy-sensitive applications.

Texas Instruments has designed the PTMA403033N2AZT with a compact form factor, making it suitable for space-constrained applications. It is also characterized by its low noise performance, which is essential for applications requiring a clean power supply. The module's robust construction and high-quality materials ensure long-term reliability and consistent performance, even in harsh industrial environments.

In summary, the PTMA403033N2AZT from Texas Instruments is a compact, efficient, and reliable power solution that simplifies design challenges and accelerates time-to-market for a wide range of electronic products.

You May Also Be Interested in

Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess