EN
  • EN
  • DE

PTLV75901PDRVR

Part No PTLV75901PDRVR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description Adjustable 1A low-dropout (LDO) regulator with power good 6-WSON -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 6
RoHS Non-Compliant
Win Source Part Number 978106-PTLV75901PDRVR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLV75901PDRVR CAD Model

Description

The PTLV75901PDRVR from Texas Instruments is a highly integrated, efficient, and versatile power management solution designed to meet the rigorous demands of contemporary electronic devices. This advanced component is a testament to Texas Instruments' commitment to providing innovative and reliable power solutions to the industry.

Key Features:

  • High Efficiency: The PTLV75901PDRVR boasts an exceptional conversion efficiency, which helps in reducing power loss and improving overall system performance.
  • Compact Design: Engineered with a small footprint, this power management IC (PMIC) is ideal for space-constrained applications, allowing designers to minimize PCB size without compromising on power capabilities.
  • Voltage Regulation: It offers precise voltage regulation, ensuring stable power delivery to sensitive components, which is crucial for maintaining the reliability and longevity of the system.
  • Thermal Management: The device is equipped with robust thermal management features that prevent overheating, thereby safeguarding the system under varying operational conditions.
  • Wide Input Voltage Range: Accommodating a broad range of input voltages, the PTLV75901PDRVR is versatile and can adapt to different power sources and standards.

Applications:

The PTLV75901PDRVR is suited for a diverse array of applications, including but not limited to:

  • Consumer Electronics
  • Telecommunications Equipment
  • Portable and Battery-powered Devices
  • Industrial Control Systems
  • Automotive Infotainment and Telematics

Technical Specifications:

Parameter Value
Output Voltage Adjustable
Input Voltage Range Specified by Manufacturer
Package/Case Provided by Manufacturer
Operating Temperature Specified Range

For detailed technical specifications, application notes, and support documentation, please refer to the official Texas Instruments product page for the PTLV75901PDRVR.

You May Also Be Interested in

Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Taiwan Semiconductor
SOD-323F, 40V, 0.03A, Schottky Diode
Need more? Email Us
Texas Instruments
Need more? Email Us
World Produts Inc.
Need more? Email Us
World Produts Inc.
Need more? Email Us
Intel
Need more? Email Us
Rockwell
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 12V 720W / Enclosed AC DC Converters 1 Output 12V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8768 $56.3040
65+ $1.5400 $100.1000
105+ $1.4919 $156.6495
140+ $1.4437 $202.1180
180+ $1.3956 $251.2080
240+ $1.2512 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess