EN
  • EN
  • DE

PTLC6946DBQR

Part No PTLC6946DBQR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description 16-Channel, 16-Bit ES-PWM Constant-Current LED Driver 24-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SSOP
Number of Pins 24
RoHS Non-Compliant
Win Source Part Number 1112301-PTLC6946DBQR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLC6946DBQR CAD Model

Description

Introducing the PTLC6946DBQR from Texas Instruments

The PTLC6946DBQR is a state-of-the-art power management integrated circuit (IC) developed by Texas Instruments (TI), a leader in semiconductor solutions. This IC is designed to meet the demanding requirements of modern electronic devices, offering high efficiency and reliability. The PTLC6946DBQR is part of TI's extensive portfolio of power management products and is suitable for a wide range of applications, including consumer electronics, automotive systems, and industrial equipment.

Key Features

  • High Efficiency: The PTLC6946DBQR is engineered to provide efficient power conversion, which can help to extend battery life in portable devices and reduce heat generation in high-power applications.
  • Compact Size: Housed in a small DSBGA package, this IC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power supply solutions.
  • Versatility: With a wide input voltage range, the PTLC6946DBQR can accommodate various power sources, making it a versatile choice for different electronic systems.
  • Thermal Protection: The device includes built-in thermal shutdown protection to prevent damage from overheating, ensuring safe operation under a variety of conditions.
  • Low Quiescent Current: The low quiescent current feature minimizes power consumption when the device is in standby mode, contributing to the overall energy efficiency of the end product.

Applications

The PTLC6946DBQR is suitable for a diverse array of applications, such as:

  • Portable electronic devices like smartphones, tablets, and laptops
  • Automotive systems including infotainment and advanced driver-assistance systems (ADAS)
  • Power supplies for industrial equipment
  • LED lighting solutions

With its robust feature set and TI's reputation for quality, the PTLC6946DBQR is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems. Whether you're working on a cutting-edge consumer electronic device or rugged industrial machinery, the PTLC6946DBQR delivers the reliability and performance you need in a compact, versatile package.

For detailed specifications, application notes, and support resources, please visit the Texas Instruments website or contact your local TI sales representative.

You May Also Be Interested in

Intel
Contact for details
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
QSI
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.7325 $54.1275
16+ $6.3447 $101.5152
25+ $6.1464 $153.6600
34+ $5.9481 $202.2354
44+ $5.7499 $252.9956
59+ $5.1550 $304.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,802 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess