The PTH12020WAS is a high-performance, adjustable non-isolated module from Texas Instruments, designed to meet a wide range of power requirements with its exceptional flexibility. This power module is a member of the PTH12020 family, renowned for its ease of use and integration into various electronic applications.
Key Features
- Wide Input Voltage Range: The PTH12020WAS operates with an input voltage range of 10.8V to 13.2V, making it suitable for many intermediate bus architectures.
- High Output Current: It delivers up to 20A of output current, which can power demanding circuits.
- Adjustable Output Voltage: Users can adjust the output voltage from 0.9V to 5.5V, providing a high degree of flexibility for various applications.
- High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation.
- Small Footprint: The compact size of the PTH12020WAS makes it ideal for space-constrained applications.
- Thermal Performance: Excellent thermal performance is ensured thanks to an integrated heat spreader.
- Power Good Output: This feature provides a signal indicating when the output voltage is within regulation.
Applications
The PTH12020WAS is versatile and can be used in a variety of applications, including:
- Telecommunications
- Data processing systems
- Industrial equipment
- Networking hardware
Product Benefits
The Texas Instruments PTH12020WAS offers designers a robust power solution with exceptional performance and reliability. Its adjustability and high current capability make it an ideal choice for both prototyping and production volumes. The module's high efficiency and thermal management features ensure long-term reliability, which is critical for high-performance industrial and commercial systems. With the PTH12020WAS, engineers can simplify their power design processes, reduce time to market, and achieve a compact power supply design without compromising on power or efficiency.