EN
  • EN
  • DE

PTH12020LAS

Part No PTH12020LAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-1.8V 32W / Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 1.8V 18A 10.8V - 13.2V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTH12020
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 0.8 ~ 1.8V
Current - Output (Max) 18A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 89%
Mounting SMD (SMT)
Package / Case 10-SMD Module
Dimension 1.49" L x 0.87" W x 0.38" H (38.0mm x 22.1mm x 9.6mm)
Base Product Number PTH12020
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -296-20461-ND,-PTH12020LAS-NDR,296-20461,296-20461-NDR,296-20461INACTIVE,PTH12020LAS-NDR,PTH12020LAS-ND,TEXTISPTH12020LAS,-296-20461,2156-PTH12020LAS
Standard Package 20
Win Source Part Number 1086296-PTH12020LAS
Ultra Librarian 3D Model Ultra Librarian PTH12020LAS CAD Model

Description

The PTH12020LAS is a high-performance, adjustable non-isolated module from Texas Instruments, renowned for its power management solutions. This module is part of the PTH12020 series, which are known for delivering exceptional efficiency and flexibility in a compact package. Designed to meet the rigorous demands of today's advanced electronic devices, the PTH12020LAS offers a wide input voltage range and an adjustable output voltage, making it an ideal choice for a variety of applications.

Key Features

  • Wide Input Voltage Range: The PTH12020LAS operates over an input voltage range of 10.8V to 13.2V, accommodating various power supply standards and ensuring compatibility with a broad range of source voltages.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 1.8V, providing the flexibility needed to power different components within a system.
  • High Output Current: This module is capable of delivering up to 20A of output current, making it suitable for high-power applications.
  • Efficiency: The PTH12020LAS is designed for high efficiency, minimizing power loss and heat generation, which is critical for maintaining the reliability and longevity of electronic components.
  • Small Footprint: The compact size of this power module allows for convenient integration into space-constrained designs without compromising performance.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of advanced packaging and internal construction, ensuring stable operation under varying load conditions.

Applications

The versatility of the PTH12020LAS makes it suitable for a multitude of applications, including:

  • Telecommunications equipment
  • Computing platforms
  • Networking hardware
  • Industrial systems
  • High-density power systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The PTH12020LAS is no exception, as it is designed and manufactured to meet the highest standards of performance and reliability. This ensures that customers can depend on this power module to provide consistent power delivery in the most demanding environments.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $53.1983 $53.1983
3+ $43.6499 $130.9497
4+ $42.2859 $169.1436
5+ $40.9218 $204.6090
7+ $39.5578 $276.9046
9+ $35.4656 $319.1904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess