EN
  • EN
  • DE

PTH08T255WAD

Part No PTH08T255WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3-5.25V  /  Non-Isolated PoL Module DC DC Converter 1 Output 3 ~ 5.25V 40A 8V - 14V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTH08T255W
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 8V
Voltage - Input (Max) 14V
Voltage - Output 1 3 ~ 5.25V
Current - Output (Max) 40A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Type Through Hole
Package / Case 22-DIP Module
Dimension 1.52" L x 1.02" W x 0.38" H (38.6mm x 25.9mm x 9.7mm)
Base Product Number PTH08
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-24124,-PTH08T255WAD-NDR,-296-24124-ND,-296-24124-NDR,296-24124-NDR
Standard Package 25
Win Source Part Number 1209986-PTH08T255WAD
Ultra Librarian 3D Model Ultra Librarian PTH08T255WAD CAD Model

Description

Product Overview: Texas Instruments PTH08T255WAD

The Texas Instruments PTH08T255WAD is a high-performance, non-isolated module with an adjustable output voltage, designed to meet the needs of a variety of applications. This power module is part of the PowerTrain™ family and offers a remarkable blend of features that make it suitable for high-density power systems that require a small footprint and efficient power conversion.

Key Features

  • Wide Input Voltage Range: The PTH08T255WAD is capable of operating with an input voltage range from 4.5V to 14V, making it versatile for various system voltages.
  • Adjustable Output Voltage: Its output voltage can be adjusted from 0.69V to 5.5V, allowing for a high degree of flexibility in powering different circuit components.
  • High Efficiency: The module boasts an efficiency of up to 96%, ensuring minimal power loss and heat generation within electronic systems.
  • Integrated Inductor: It features an integrated inductor, which helps in reducing the design complexity and external component count.
  • Thermal Performance: The PTH08T255WAD is designed to offer excellent thermal performance, which is critical for maintaining reliability and longevity in electronic systems.
  • Pre-Biased Startup: The module supports pre-biased startup, ensuring safe ramp-up of the system voltage.

Applications

The PTH08T255WAD is ideal for a range of applications, including but not limited to:

  • Telecommunications infrastructure
  • Networking equipment
  • Servers and storage systems
  • Industrial applications
  • Test and measurement equipment

Quality and Reliability

As with all Texas Instruments products, the PTH08T255WAD is manufactured to high standards of quality and reliability. It is suitable for use in systems where consistent performance and durability are required.

Design Support

Designers can take advantage of Texas Instruments' extensive support ecosystem, which includes technical documentation, reference designs, and simulation tools to expedite the design process and achieve a shorter time-to-market.

The PTH08T255WAD power module from Texas Instruments is a comprehensive solution for power management, providing efficiency, flexibility, and reliability in a compact package, making it an excellent choice for a wide array of power supply applications.

You May Also Be Interested in

XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 12V 2A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1777
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
Eutech Microelectronics
Step-down type 340kHz Adjustable 3A 920mV~20V SOP-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2212
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess