EN
  • EN
  • DE

PTH08T220WAS

Part No PTH08T220WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH08T220W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 14V
Voltage - Output 1 0.69 ~ 5.5V
Current - Output (Max) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Type Surface Mount
Package / Case 11-SMD Module
Size / Dimension 0.87" L x 0.75" W x 0.36" H (22.1mm x 19.1mm x 9.1mm)
Base Product Number PTH08
Standard Package 42 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657917-PTH08T220WAS
Ultra Librarian 3D Model Ultra Librarian PTH08T220WAS CAD Model

Description

Product Overview: PTH08T220WAS from Texas Instruments

The PTH08T220WAS is a high-performance, adjustable non-isolated module from Texas Instruments that offers an exceptional range of features for power supply solutions. This module is part of the state-of-the-art Point-of-Load (POL) converters that facilitate efficient direct conversion from a 12V bus to the low voltage required for today's semiconductors, making it an ideal choice for a wide array of applications including computing, networking, and telecommunications equipment.

Key Features

  • Output Voltage Range: The PTH08T220WAS provides an adjustable output voltage range from 0.69V to 5.5V, allowing for versatile use in various circuits and systems.
  • High Efficiency: With an efficiency of up to 95%, this module ensures minimal power loss during operation, thereby reducing the thermal footprint and enhancing system reliability.
  • High Output Current: It is capable of delivering up to 16A of output current, making it suitable for high-power applications.
  • Auto-Track™ Sequencing: Texas Instruments' Auto-Track™ technology simplifies supply voltage sequencing in multi-rail power systems by allowing the outputs of multiple modules to track each other or an external voltage during power up and power down.
  • Adjustable Switching Frequency: The module offers an adjustable switching frequency from 470kHz to 750kHz, which allows designers to optimize the performance based on their specific application needs.
  • On/Off Inhibit: Users can control the module's operation via the on/off inhibit feature, providing additional flexibility and power-saving capabilities.
  • Output Voltage Sense: The PTH08T220WAS includes an output voltage sense function for improved regulation and accuracy of the output voltage.
  • Thermal Shutdown: Equipped with a thermal shutdown feature, the module ensures protection against overheating, further enhancing its reliability.

Applications

The PTH08T220WAS is designed to meet the needs of various applications that require a high-efficiency, adjustable power supply. Its robust design and flexible features make it an excellent choice for:

  • Telecommunications Equipment
  • Networking Hardware
  • Servers and Storage Systems
  • Industrial Equipment
  • Computing Platforms

With its comprehensive feature set and proven reliability, the PTH08T220WAS from Texas Instruments is a top-tier power management solution for designers looking to optimize their power systems with precision, efficiency, and ease of use.

You May Also Be Interested in

SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $33.6342 $67.2684
4+ $27.5973 $110.3892
6+ $26.7349 $160.4094
8+ $25.8725 $206.9800
10+ $25.0101 $250.1010
14+ $22.4228 $313.9192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,800 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess