EN
  • EN
  • DE

PTH08080WAZ

Part No PTH08080WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-5.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH08080W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 18V
Voltage - Output 1 0.9 ~ 5.5V
Current - Output (Max) 2.25A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 93.5%
Mounting Type Surface Mount
Package / Case 5-SMD Module
Size / Dimension 0.60" L x 0.50" W x 0.35" H (15.2mm x 12.7mm x 8.9mm)
Base Product Number PTH08080
Standard Package 90 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657914-PTH08080WAZ
Ultra Librarian 3D Model Ultra Librarian PTH08080WAZ CAD Model

Description

The PTH08080WAZ is a high-performance, adjustable non-isolated Power Module designed by Texas Instruments. This state-of-the-art power solution can deliver up to 2.25A of output current and has an input voltage range of 4.5V to 18V, making it versatile for a wide array of applications. The output voltage can be adjusted from 0.9V to 5.5V, allowing for fine-tuning to meet specific requirements of the connected load.

Key Features

  • High Efficiency: The module boasts a high efficiency of up to 95%, which makes it ideal for applications where power conservation is critical.
  • Adjustable Output Voltage: With an adjustable output voltage range of 0.9V to 5.5V, the PTH08080WAZ can be adapted to power a variety of devices.
  • Wide Input Voltage Range: Its input voltage range of 4.5V to 18V provides the flexibility to be used in multiple systems without the need for additional voltage regulation.
  • High Output Current: The module can deliver up to 2.25A of output current, which is sufficient for powering high-performance integrated circuits and other electronic components.
  • Easy Integration: The PTH08080WAZ comes in a compact package with through-hole mounting, making it easy to integrate into existing designs.
  • Thermal Protection: It includes over-temperature protection, ensuring reliable operation under varying conditions.
  • Overcurrent Protection: The built-in overcurrent protection safeguards the module and the load from unexpected current spikes.

Applications

The versatility of the PTH08080WAZ makes it suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Portable devices
  • Test equipment

With its robust design, comprehensive protection features, and high efficiency, the PTH08080WAZ from Texas Instruments is an excellent choice for designers looking for a reliable power module that can be easily incorporated into various electronic systems.

You May Also Be Interested in

Analog Devices Inc.
200kHz Step-down type Adjustable 1.25A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $38.4180
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
100kHz~700kHz Step-down type Adjustable 10A SSOP-14-EP-150mil Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.3284
FITIPOWER
Buck Switching Regulator IC Adjustable 0.6V~8V 2A SOT-23-6
Lowest to $0.0853
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7642 $59.0568
9+ $12.1143 $109.0287
13+ $11.7357 $152.5641
18+ $11.3571 $204.4278
23+ $10.9786 $252.5078
31+ $9.8428 $305.1268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess