EN
  • EN
  • DE

PTH05030WAZT

Part No PTH05030WAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 108W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 25 Weeks
Features Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 30A 4.5V - 5.5V Input
Manufacturer Texas Instruments
Series PTH05030W
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 13-SMD Module
Family Name PTH05030
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9960
Quantity per package 200
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931070-PTH05030WAZT
Ultra Librarian 3D Model Ultra Librarian PTH05030WAZT CAD Model

Description

The PTH05030WAZT is a high-performance, non-isolated module from Texas Instruments, renowned for its exceptional efficiency and flexibility. This power module is part of the PTH series, designed to meet the needs of a broad range of applications requiring a regulated power supply.

Key Features

  • Wide Input Voltage Range: The PTH05030WAZT operates with an input voltage range of 4.5V to 5.5V, making it ideal for applications that require a 5V input rail.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V, providing versatility for powering various devices that require different voltage levels.
  • High Output Current: Capable of delivering up to 6A of output current, this module can support high-power applications.
  • Efficiency: With an efficiency rating of up to 95%, the PTH05030WAZT ensures minimal power loss and heat generation.
  • Thermal Performance: The module is equipped with an integrated heat sink, which enhances its thermal performance and reliability.
  • Small Footprint: The compact size of the module (15.24mm x 9.4mm x 5.1mm) allows for easy integration into space-constrained applications.
  • Protection Features: It includes overcurrent and over-temperature protection, ensuring the safety and longevity of both the module and the application it powers.

Applications

The PTH05030WAZT is suitable for a wide array of applications, including but not limited to:

  • Telecommunications equipment
  • Data acquisition systems
  • Embedded computing
  • Networking hardware
  • Industrial controls

Conclusion

With its robust design, high efficiency, and flexible output voltage range, the PTH05030WAZT from Texas Instruments stands out as a versatile power solution. Its ability to deliver high current with thermal efficiency makes it a reliable choice for engineers and designers looking to optimize their power systems in various applications.

You May Also Be Interested in

UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $47.6520 $95.3040
3+ $39.0991 $117.2973
4+ $37.8773 $151.5092
6+ $36.6554 $219.9324
8+ $35.4336 $283.4688
10+ $31.7680 $317.6800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess