EN
  • EN
  • DE

PTH04T240WAS

Part No PTH04T240WAS
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 0.87" L x 0.62" W x 0.35" H (22.1mm x 15.7mm x 8.9mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1538731-PTH04T240WAS
Ultra Librarian 3D Model Ultra Librarian PTH04T240WAS CAD Model

Description

N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 2W
Lowest to $80.6487
Bel Power Solutions
DC DC CONVERTER 5.1V 18W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Traco Power
DC DC CONVERTER 3.3V 13W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess