The LMV321IDBVT by Texas Instruments is a high-performance, single operational amplifier designed to meet the demands of modern electronic devices. It is part of Texas Instruments' LMV321 series of amplifiers, known for their high quality and reliability.
- Low-Voltage Operation: Capable of operating with a single supply voltage as low as 2.7V and a dual supply voltage as low as ±1.35V.
- Rail-to-Rail Output: Ensures maximum dynamic range.
- High Slew Rate: 1V/µs.
- Gain Bandwidth Product: 1MHz.
- Input Common-Mode Voltage Range: Includes ground, suitable for single-supply applications.
- Package: SOT-23.
- Temperature Range: -40°C to 85°C.
Applications include active filters, general signal conditioning and amplification, and other applications requiring a high input impedance.