The 2SD2060 is an NPN triple diffused type transistor manufactured by Savantic, Inc. This transistor is designed for high-power switching applications. It's commonly used in power supplies, motor control circuits, and other applications requiring high voltage and current handling capabilities.
Applications
- Power supplies
- Motor control circuits
- Inverters
- Switching regulators
- General-purpose switching
Features
- NPN Triple Diffused Type
- High breakdown voltage
- High current capability
- Low saturation voltage
- Fast switching speed
Benefits
- Efficient Power Switching: Enables efficient switching in power supplies and other high-power applications.
- Reliable Operation: Offers reliable performance due to its robust design and high breakdown voltage.
- Versatile Use: Can be used in a wide range of switching applications.
- Reduced Power Loss: Low saturation voltage minimizes power loss during switching.
- Improved System Performance: Fast switching speed contributes to improved system performance and efficiency.
Technical Specifications (Typical)
While specific datasheets from Savantic, Inc. are difficult to find, similar NPN high-power transistors usually feature the following characteristics:
- Collector-Emitter Voltage (VCEO): 400V - 600V (Estimated)
- Collector Current (IC): 5A - 10A (Estimated)
- Power Dissipation (PC): 50W - 80W (Estimated)
- Current Gain (hFE): Typically between 10 and 50 (at specified IC and VCE)
- Operating Temperature: -55°C to +150°C
Note: Always refer to the official datasheet for accurate and specific specifications before using this component in your design. As Savantic, Inc. datasheets can be hard to find, cross-referencing with similar transistors from other manufacturers is often necessary.