EN
  • EN
  • DE

PTH04T231WAS

Part No PTH04T231WAS
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 0.69-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.2V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.69 ~ 3.6V
Current - Output (Max) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Surface Mount
Case / Package 10-SMD Module
Size / Dimension 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Package Bulk;Tray
Supply and Demand Status Shortage
Win Source Part Number 1538729-PTH04T231WAS
Ultra Librarian 3D Model Ultra Librarian PTH04T231WAS CAD Model

Description

N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 2W
Need more? Email Us
Power Integrations
DC/DC CONVERTER 5W
Need more? Email Us
Bel Power Solutions
DC DC CONVERTER 5.1V 18W
Need more? Email Us
Delta Electronics
DC DC CONVERTER 15V 2W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 60W
Need more? Email Us
Maxim Integrated
DC DC CONVERTER 0.9-12V
Need more? Email Us
Bel Power Solutions
DC/DC CONVERTER 12V 400W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 3.3V 66W
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess