EN
  • EN
  • DE

PTH04T230WAZ

Part No PTH04T230WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 6-A, 2.2-V to 5.5-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH04T230W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 0.69 ~ 3.6 V
Current - Output (Maximum) 6A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 10-SMD Module
Size 0.75" L x 0.62" W x 0.36" H (19.1mm x 15.7mm x 9.1mm)
Win Source Part Number 1240579-PTH04T230WAZ
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH04T230
Introduction Date September 01, 2006
ECCN EAR99
Country of Origin Mexico
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH04T230WAZ CAD Model

Description

Product Overview: PTH04T230WAZ from Texas Instruments

The PTH04T230WAZ is a state-of-the-art power module from Texas Instruments, designed to deliver high performance and reliability for a wide range of applications. This compact, surface-mount power module is part of TI's highly regarded PTH series, which is known for its innovative approach to power management solutions.

Key Features

  • Efficiency: The PTH04T230WAZ boasts an impressive efficiency rate, making it suitable for energy-sensitive applications.
  • Output Voltage Range: This module offers an adjustable output voltage range from 0.7V to 3.6V, providing versatility for various circuit requirements.
  • Input Voltage Range: It operates with an input voltage range of 4.5V to 14V, accommodating a broad spectrum of power sources.
  • Output Current: With the ability to deliver up to 6A of output current, this power module can easily support high-power operations.
  • Thermal Management: The PTH04T230WAZ is equipped with an integrated heat spreader for excellent thermal performance, ensuring stability even under high load conditions.
  • Small Footprint: Its small form factor is ideal for space-constrained applications, without compromising on power or efficiency.

Applications

The versatile nature of the PTH04T230WAZ makes it suitable for a wide array of applications, including:

  • Telecommunications Equipment
  • Computing and Data Storage Systems
  • Industrial Controls
  • Networking Equipment

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and the PTH04T230WAZ is no exception. It is designed to meet high standards of performance and reliability, ensuring long-term dependability for your critical applications. With features like over-temperature and over-current protection, this power module is built to safeguard your system against potential damage from various fault conditions.

For designers and engineers looking for a robust power solution that combines efficiency, flexibility, and compactness, the PTH04T230WAZ from Texas Instruments is an excellent choice that promises to exceed expectations in both performance and durability.

You May Also Be Interested in

Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $23.4803 $70.4409
6+ $19.2659 $115.5954
9+ $18.6639 $167.9751
12+ $18.0618 $216.7416
15+ $17.4598 $261.8970
20+ $15.6536 $313.0720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 430 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess