EN
  • EN
  • DE

PTH04T220WAST

Part No PTH04T220WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 16-A, 2.2-V to 5.5-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TURBOTRANS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH04T220W
Packaging Reel - TR
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.2V
Voltage Input MAX 5.5V
Voltage - Output 1 0.69 ~ 3.6 V
Current - Output (Maximum) 16A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 94%
Mounting SMD
Package 11-SMD Module
Size 0.95" L x 0.75" W x 0.36" H (24.1mm x 19.1mm x 9.1mm)
Win Source Part Number 1240576-PTH04T220WAST
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH04T220
Introduction Date December 01, 2006
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH04T220WAST CAD Model

Description

Product Overview: PTH04T220WAST - Texas Instruments

The PTH04T220WAST is a high-performance, adjustable non-isolated module from Texas Instruments, designed to cater to a wide range of power supply requirements in various applications. This power module is a member of the highly efficient, space-saving PTH series that provides exceptional power density and flexibility for designers.

Key Features

  • Output Voltage: The device offers an adjustable output voltage range from 0.69V to 5.5V, allowing for versatile use across different voltage requirements.
  • High Efficiency: With an efficiency of up to 95%, the PTH04T220WAST ensures minimal power loss and heat generation, enhancing the reliability and longevity of the system.
  • Power Output: It is capable of delivering up to 16A of output current, making it suitable for high-power applications.
  • Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 14V, accommodating various power sources and system voltages.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a low-profile integrated heat spreader, which helps manage heat dissipation effectively.
  • Small Footprint: The compact form factor of the PTH04T220WAST module saves valuable board space, which is crucial for densely packed electronic systems.
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature, over-current, and under-voltage lockout, ensuring safe and reliable operation under various conditions.

Applications

The PTH04T220WAST is ideal for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Computing and storage systems
  • Networking infrastructure
  • Industrial equipment
  • Test and measurement devices

Easy Integration

Thanks to its through-hole mounting design, the PTH04T220WAST can be easily integrated into existing PCB layouts. The module's Auto-Track™ sequencing simplifies system voltage tracking requirements, ensuring a smooth power-up and power-down sequence for sensitive electronic components.

Conclusion

The PTH04T220WAST from Texas Instruments represents a blend of performance, efficiency, and versatility, making it an excellent choice for designers seeking a robust power solution for their high-demand applications.

You May Also Be Interested in

Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $36.4842 $72.9684
4+ $29.9358 $119.7432
6+ $29.0003 $174.0018
8+ $28.0648 $224.5184
10+ $27.1293 $271.2930
13+ $24.3228 $316.1964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess