EN
  • EN
  • DE

PTH04000WAS

Part No PTH04000WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Estimated Pruduction Lead Time 5 Weeks
Features Non-Isolated PoL Module DC DC Converter Output 0.9 ~ 3.6V - - 3A 3V - 5.5V Input
Manufacturer Texas Instruments
Series PTH04000W
Package Tray
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 6-SMD Module
Family Name PTH04000
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number -296-20391-ND, 296-20391-NDR, -PTH04000WAS-NDR, -296-20391, PTH04000WAS-ND, 296-20391
Quantity per package 49
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931067-PTH04000WAS
Ultra Librarian 3D Model Ultra Librarian PTH04000WAS CAD Model

Description

Product Overview: PTH04000WAS from Texas Instruments

The PTH04000WAS is a remarkable power module from Texas Instruments, renowned for its exceptional efficiency and versatility in a wide range of applications. This non-isolated power module is part of the PTH series that offers a compact and reliable solution for converting a higher voltage input to a lower voltage output with outstanding thermal performance.

Key Features

  • Wide Input Range: The PTH04000WAS operates with an input voltage range of 2.95V to 5.5V, making it suitable for a variety of intermediate bus architectures and distributed power systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage range from 0.8V to 3.6V, which allows for high flexibility in matching the voltage requirements of different loads such as processors, FPGAs, and other logic devices.
  • High Efficiency: With an efficiency of up to 90%, this power module minimizes power loss, ensuring optimal performance in your system.
  • Output Current: The module is capable of delivering up to 3A of output current, providing sufficient power for most medium-power applications.
  • Small Footprint: The compact size of the PTH04000WAS, encapsulated in a small 15.24mm x 8.50mm x 5.00mm package, makes it an excellent choice for space-constrained applications.
  • Thermal Protection: It includes features such as over-temperature protection, which ensures the module operates within safe temperature ranges.
  • Easy Integration: The power module is designed with ease of use in mind, requiring minimal external components for operation, which simplifies the design and reduces time to market.

Applications

The PTH04000WAS is ideal for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Networking equipment
  • Industrial systems
  • Computing and storage systems
  • Point of load applications

With its robust design and advanced features, the PTH04000WAS from Texas Instruments stands out as a powerful solution for efficient power conversion in your electronic designs.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.2357 $56.9428
9+ $11.6806 $105.1254
14+ $11.3156 $158.4184
19+ $10.9506 $208.0614
24+ $10.5856 $254.0544
32+ $9.4905 $303.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,570 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess