EN
  • EN
  • DE

PTH03060WAS

Part No PTH03060WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 10-A, 3.3-V Input Non-Isolated Step-Down Switching Power Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH03060W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 2.95V
Voltage Input MAX 3.65V
Voltage - Output 1 0.8 ~ 2.5 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Mounting SMD
Package 10-SMD Module
Size 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Win Source Part Number 1240564-PTH03060WAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH03060W
Introduction Date May 01, 2003
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH03060WAS CAD Model

Description

The PTH03060WAS is a high-performance, non-isolated module from Texas Instruments, renowned for its exceptional efficiency and flexibility. This power module is part of the PTH series, which is designed to meet the rigorous demands of today's advanced electronic applications.

Key Features

  • Wide Input Voltage Range: The PTH03060WAS operates over a broad input voltage range of 2.95 V to 3.65 V, making it suitable for a variety of applications that require a 3.3V input.
  • Adjustable Output Voltage: This module offers an adjustable output voltage from 0.8 V to 2.5 V, which can be set using a single external resistor. This feature provides design flexibility to power a wide range of devices.
  • High Efficiency: With efficiencies up to 90%, the PTH03060WAS ensures minimal power loss and heat generation, which is critical for maintaining the performance and reliability of the system.
  • High Output Current: It is capable of delivering up to 6 A of output current, which is sufficient for high-power applications.
  • Power Good Output: The module includes a 'power good' output signal, which indicates when the output voltage is within regulation.
  • Protection Features: It incorporates several protective features, including under-voltage lockout, over-temperature protection, and output short-circuit protection, enhancing the safety and durability of the module.

Applications

The PTH03060WAS is ideal for a wide range of applications, such as:

  • Telecommunications equipment
  • Data acquisition systems
  • Industrial controls
  • Networking equipment
  • FPGA, DSP, and ASIC power supplies

Quality and Reliability

Texas Instruments is known for producing high-quality products, and the PTH03060WAS is no exception. It is designed to meet the high standards of performance and reliability that customers expect from Texas Instruments. Whether for development or integration into end products, this power module is an excellent choice for engineers looking for a reliable and efficient power solution.

You May Also Be Interested in

Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.0271 $63.0813
6+ $17.2530 $103.5180
9+ $16.7138 $150.4242
13+ $16.1747 $210.2711
16+ $15.6355 $250.1680
22+ $14.0181 $308.3982
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,600 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess