EN
  • EN
  • DE

PTH03010WAZ

Part No PTH03010WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER 0.8-2.5V 38W
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PTH03010W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.8 ~ 2.5 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Mounting Style SMD/SMT
Package 10-SMD Module
Size / Dimension 1.37" L x 0.62" W x 0.38" H (34.8mm x 15.8mm x 9.6mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Power (Watts) - Max 38W
Win Source Part Number 026930-PTH03010WAZ
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH03010WAZ CAD Model

Description

The PTH03010WAZ is an exceptional product from Texas Instruments, a renowned global semiconductor design and manufacturing company.

  • Series: PTH series of non-isolated power modules
  • Rating: 15-A
  • Efficiency: Up to 96%
  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage Range: 0.8V to 3.6V
  • Features: On/off inhibit, differential remote sense, and output voltage adjust (trim)
  • Package Size: 1.5” x 0.8” x 0.362”
  • Typical Efficiency: 90% @ half load
  • Protection: Over-current and over-temperature protection
  • Operating Temperature Range: -40°C to +85°C
  • Additional Features: High capacitive load capability and auto-track sequencing

You May Also Be Interested in

Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Recom Power
DC DC CONVERTER 20V -5V 2W
Lowest to $4.1951
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 1.8V 1.2V
Lowest to $3.3264
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.5438 $61.0876
4+ $25.0616 $100.2464
7+ $24.2785 $169.9495
9+ $23.4953 $211.4577
12+ $22.7121 $272.5452
15+ $20.3626 $305.4390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,200 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess