EN
  • EN
  • DE

PTH03010WAH

Part No PTH03010WAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP .8-2.5V 15A T/H 10DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PTH03010W
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.8 ~ 2.5 V
Current - Output (Max) 15A
Applications ITE (Commercial)
Mounting Style Through Hole
Package 10-DIP Module
Size / Dimension 1.37" L x 0.62" W x 0.35" H (34.8mm x 15.7mm x 8.9mm)
Operating Temperature Range -40°C ~ 85°C
Efficiency 93%
Power (Watts) - Max 37.5W
Win Source Part Number 127164-PTH03010WAH
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTH03010WAH CAD Model

Description

The PTH03010WAH is a high-performance, cutting-edge product from Texas Instruments, a globally renowned technology company known for its innovative and reliable solutions.

  • Series: PTH series
  • Rating: 15A
  • Output Voltage: 3.3V input non-isolated wide output adjust module
  • Technology: Equipped with Auto-Track sequencing
  • Feature: Compact size with a high level of power density
  • Characteristic: Encapsulated, enhancing its durability and reliability
  • Adjustable Output Voltage: Ranging from 0.8 V to 5.5 V
  • Protection: Over-current and over-temperature protection
  • Operating Temperature Range: -40°C to 85°C
  • Efficiency: High efficiency of up to 96% @ half load
  • Input Voltage Range: 3 V to 3.6 V

You May Also Be Interested in

Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Monolithic Power Systems Inc.
5V, 1W, REGULATED, 2.5KVRMS ISOL
Lowest to $1.3068
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0656 $64.1312
4+ $26.3103 $105.2412
6+ $25.4881 $152.9286
9+ $24.6659 $221.9931
11+ $23.8437 $262.2807
15+ $21.3771 $320.6565
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 743 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess