EN
  • EN
  • DE

PTD08D210WACT

Part No PTD08D210WACT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.7-3.6V 3.6V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series Powertrain™
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 14V
Voltage - Output 1 0.7 ~ 3.6V
Voltage - Output 2 3.6V
Current - Output (Max) 10A, 10A
Applications ITE (Commercial)
Features OCP, OTP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 96%
Mounting Type Surface Mount
Package / Case 22-SMD Module
Size / Dimension 1.10" L x 0.60" W x 0.24" H (27.9mm x 15.2mm x 6.0mm)
Base Product Number PTD08
Standard Package 250 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 657814-PTD08D210WACT
Ultra Librarian 3D Model Ultra Librarian PTD08D210WACT CAD Model

Description

The PTD08D210WACT is a high-performance, dual-output, digital power-train module designed and manufactured by Texas Instruments. This advanced power solution is part of TI's extensive range of power management integrated circuits, engineered to meet the needs of demanding applications that require efficient and reliable power delivery.

Key Features

  • Wide Input Voltage Range: The module operates on an input voltage range from 4.5V to 14V, accommodating various supply levels and ensuring versatility across different system designs.
  • Dual Output Channels: It features two independent output channels, each capable of delivering up to 10A of continuous current, making it ideal for powering multiple loads simultaneously.
  • Adjustable Output Voltage: Output voltage on each channel is adjustable from 0.6V to 5.5V, providing the flexibility to cater to a wide array of voltage requirements for different components.
  • High Efficiency: With an advanced power conversion design, the PTD08D210WACT achieves high efficiency, which minimizes power loss and heat generation, leading to improved system reliability and performance.
  • Integrated Inductors: The module incorporates integrated inductors, reducing the need for external components, simplifying the design, and saving valuable board space.
  • Digital Control Interface: It features a PMBus-compatible serial control interface, allowing for precise digital control and real-time monitoring of performance parameters such as voltage, current, and temperature.

Applications

The PTD08D210WACT is suitable for a wide range of applications, particularly where high efficiency and compact power delivery systems are essential. It is commonly used in:

  • Telecommunications equipment
  • Computing and data storage systems
  • Industrial controls
  • Networking hardware
  • High-density power systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the PTD08D210WACT is no exception. It is built to meet the rigorous standards required by industrial and commercial applications, ensuring long-term performance and durability.

For designers and engineers looking for a robust and efficient power solution, the PTD08D210WACT from Texas Instruments offers an excellent choice with its advanced features and proven reliability.

You May Also Be Interested in

SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.8322 $57.6644
5+ $23.6572 $118.2860
7+ $22.9179 $160.4253
10+ $22.1786 $221.7860
12+ $21.4393 $257.2716
16+ $19.2214 $307.5424
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 710 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess