EN
  • EN
  • DE

PTB78520WAS

Part No PTB78520WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 20-A, 18–60-V Input Auto-Track Compatible Isolated DC/DC Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTB78520W
Packaging Tray
Type Isolated Module
Number of Outputs 1
Input Voltage MIN 18V
Voltage Input MAX 60V
Voltage - Output 1 1.8 ~ 3.6 V
Current - Output (Maximum) 20A
Power (Watts) 72W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, OVP, UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 90%
Mounting SMD
Package 10-SMD Module
Size 2.22" L x 1.45" W x 0.49" H (56.4mm x 36.8mm x 12.6mm)
Win Source Part Number 1240497-PTB78520WAS
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTB78520
Introduction Date July 01, 2004
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTB78520WAS CAD Model

Description

The PTB78520WAS series is a state-of-the-art power module designed by Texas Instruments, a leader in semiconductor solutions. This product is part of the PTB series, known for its high efficiency and reliability in power conversion applications.

Key Features

  • Wide Input Voltage Range: The PTB78520WAS operates with an input voltage range of 36V to 75V, making it versatile for various industrial and telecommunications applications.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V, allowing for high flexibility in powering different circuit components.
  • High Efficiency: With an efficiency of up to 90%, the PTB78520WAS series ensures minimal power loss and heat generation, which is critical for maintaining system reliability.
  • Integrated Features: This power module includes over-temperature protection, under-voltage lockout, output over-current protection, and short-circuit protection, enhancing the safety and durability of the device.
  • Compact Size: The PTB78520WAS comes in a compact package, making it ideal for space-constrained applications.

Applications

The versatility of the PTB78520WAS series makes it suitable for a wide range of applications, including:

  • Telecommunications equipment
  • Industrial control systems
  • Distributed power architectures
  • Networking equipment such as routers and switches

Quality and Support

As with all Texas Instruments products, the PTB78520WAS series is manufactured to the highest quality standards, ensuring long-term reliability and performance. Additionally, customers can rely on Texas Instruments' comprehensive technical support and documentation to aid in the integration and use of the PTB78520WAS series in their projects.

Whether you are developing power management solutions for complex industrial systems or designing the next generation of telecommunication infrastructure, the PTB78520WAS series from Texas Instruments provides the performance, flexibility, and reliability you need to succeed.

You May Also Be Interested in

SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess