EN
  • EN
  • DE

PTB48600AAH

Part No PTB48600AAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER +/-5V 85W / 85 W Dual Complementary-Output DC/DC Converter for DSL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Maximum Input Voltage 75V
Voltage - Output 1 5V
Voltage - Output 2 -5V
Current - Output (Maximum) 8.5A, 8.5A
Power (Watts) 85W
Voltage - Isolation 1.5kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Style Through Hole
Manufacturer Package 8-DIP Module
Dimension 2.22" L x 1.89" W x 0.47" H (56.4mm x 48.0mm x 12.0mm)
Part Number Series PTB48600A
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812655-PTB48600AAH
Ultra Librarian 3D Model Ultra Librarian PTB48600AAH CAD Model

Description

Introducing the PTB48600AAH from Texas Instruments

The PTB48600AAH is a cutting-edge power module designed and manufactured by the renowned Texas Instruments, a global semiconductor company that specializes in developing analog ICs and embedded processors. This product is part of TI's extensive portfolio of power management solutions and is engineered to deliver exceptional performance and reliability for a wide range of applications.

Key Features

  • High Efficiency: The PTB48600AAH is designed to provide high power conversion efficiency, which is crucial for minimizing heat generation and ensuring the longevity of the product.
  • Input Voltage Range: This power module supports a wide input voltage range, making it versatile for various applications and ensuring compatibility with different power sources.
  • Adjustable Output Voltage: Users can benefit from the adjustable output voltage feature, which allows for fine-tuning to meet specific requirements of the target application.
  • Thermal Protection: With built-in thermal protection, the PTB48600AAH is safeguarded against overheating, which helps to prevent damage and extend the module's lifespan.
  • Compact Design: The module boasts a compact form factor, which is ideal for space-constrained applications without compromising on power or efficiency.

Applications

The PTB48600AAH is suitable for a broad array of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Industrial systems
  • Servers and data centers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet rigorous industry standards. The PTB48600AAH is no exception, as it is manufactured with the highest quality materials and subjected to stringent testing to ensure it meets TI's quality and reliability benchmarks.

Whether you are designing a new system or upgrading an existing one, the PTB48600AAH power module from Texas Instruments is an excellent choice for your power management needs, offering a blend of performance, efficiency, and reliability.

You May Also Be Interested in

XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess