EN
  • EN
  • DE

PTB48500AAH

Part No PTB48500AAH
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 3.3V 1.2V 28W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Voltage - Output 2 1.2V
Current - Output (Max) 6A, 7A
Power (Watts) 28 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 82%
Mounting Type Through Hole
Case / Package 10-DIP Module
Size / Dimension 2.22" L x 1.45" W x 0.47" H (56.4mm x 36.8mm x 12.0mm)
Package Tray
Supply and Demand Status Shortage
Win Source Part Number 1537845-PTB48500AAH
Ultra Librarian 3D Model Ultra Librarian PTB48500AAH CAD Model

Description

N

You May Also Be Interested in

Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-15V 15W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 2.5W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER +/-12V 3W
Lowest to $82.6684
Bel Power Solutions
DC DC CONVERTER +/-15V 1W
Need more? Email Us
Murata Power Solutions Inc.
DC DC CONVERTER 15V 1W
Need more? Email Us
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess