EN
  • EN
  • DE

PT78ST112S

Part No PT78ST112S
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 12V - - 1.5A 16V - 38V Input
Manufacturer Texas Instruments
Series PT78ST100
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 3-SMD Module
Family Name PT78ST1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number PT78ST112S-NDR, -PT78ST112S-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Limited
Win Source Part Number 890354-PT78ST112S
Ultra Librarian 3D Model Ultra Librarian PT78ST112S CAD Model

Description

Product Overview: PT78ST112S - Texas Instruments

The PT78ST112S is a highly efficient, surface-mounted power module from Texas Instruments that stands out for its simplicity and ease of use. Designed to be a drop-in replacement for older, less efficient linear regulators, this switching voltage regulator delivers a fixed output voltage with a high degree of precision and reliability.

Key Features

  • Output Voltage: The module provides a stable 1.2V DC output, which is ideal for low-voltage applications in modern electronic circuits.
  • Output Current: It can deliver up to 1.5 Amps of continuous output current, making it suitable for a wide range of power needs.
  • High Efficiency: With its advanced switching design, the PT78ST112S offers an efficiency that is significantly higher than traditional linear regulators, which helps in reducing power loss and heat generation.
  • Wide Input Voltage Range: The input voltage can range from 10V to 36V, providing flexibility for various supply voltages and ensuring stable operation across different power supplies.
  • Thermal Protection: The module includes built-in thermal shutdown protection that safeguards the device against overheating, ensuring long-term reliability.
  • Short-Circuit Protection: In the event of a short circuit, the PT78ST112S automatically shuts down to protect both the regulator and the connected load.

Applications

The PT78ST112S is versatile and can be used in a multitude of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Point-of-load applications
  • Computer and network equipment

Easy Integration

With its compact surface-mount package, the PT78ST112S is easy to integrate into existing designs. Its pin-compatible layout with certain linear regulators allows for a straightforward upgrade path with minimal design changes. The module's small footprint and low profile make it an excellent choice for space-constrained applications.

For designers and engineers looking for a reliable, efficient, and easy-to-use power solution, the PT78ST112S from Texas Instruments represents a superior choice that blends performance with simplicity.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $89.7973 $89.7973
2+ $86.9911 $173.9822
3+ $84.1850 $252.5550
4+ $81.3788 $325.5152
5+ $72.9603 $364.8015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess