EN
  • EN
  • DE

DCP010515DBP

Part No DCP010515DBP
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description IC REG ISOLATED +/-15V 33MA 7DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series DCP01B
Packaging Tube
Type Isolated Module
Number of Outputs 2
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 15V
Voltage - Output 2 -15V
Current - Output (Max) 33mA, 33mA
Power (Watts) - Manufacture Series 1W
Voltage - Isolation 1kV (1000V)
Applications ITE (Commercial)
Features OTP, SCP
Mounting Style Through Hole
Package 14-DIP (0.300", 7.62mm) (7 Leads)
Size / Dimension 0.78" L x 0.33" W x 0.21" H (19.7mm x 8.3mm x 5.3mm)
Operating Temperature Range -40°C ~ 100°C
Efficiency 85%
Power (Watts) - Max 1W
Win Source Part Number 013852-DCP010515DBP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Signal Processing, Automation & Process Control, Sensing & Instrumentation, Test & Measurement, Industrial
Ultra Librarian 3D Model Ultra Librarian DCP010515DBP CAD Model

Description

DCP010515DBP Power Supply Module

The DCP010515DBP is a power supply module designed for efficiency and reliability in delivering power to your components. This module supports a wide array of applications, making it an essential component in your power management solutions.

  • Applications:
  • Consumer Electronics
  • Computing and Networking Equipment
  • Power Management Systems
  • Building Automation
  • Features and Benefits:
  • Energy Efficiency: Reduces power consumption while maintaining performance.
  • Compact and Lightweight: Facilitates ease of integration and transport.
  • Wide Input and Output Range: Compatible with various power supplies.
  • Durable Design: Withstands harsh operational conditions for longevity.
  • Overload and Overvoltage Protection: Ensures safety and reliability.

The DCP010515DBP offers a perfect balance of cost-efficiency and performance for power supply needs. Its design ensures seamless integration, making it a preferred choice for systems requiring steady power management.

You May Also Be Interested in

AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4705 $56.8230
12+ $8.8711 $106.4532
18+ $8.5714 $154.2852
26+ $7.9720 $207.2720
33+ $7.6723 $253.1859
41+ $7.3726 $302.2766
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess