EN
  • EN
  • DE

PT6981C

Part No PT6981C
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5V 1.8V  /  Non-Isolated PoL Module DC DC Converter 2 Output 2.5V 1.8V 10.5A, 2.5A 10.8V - 13.2V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6980
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 2
Voltage - Input (Min) 10.8V
Voltage - Input (Max) 13.2V
Voltage - Output 1 2.5V
Voltage - Output 2 1.8V
Current - Output (Max) 10.5A, 2.5A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting SMD (SMT)
Package / Case 23-SMD Module
Dimension 2.58" L x 1.19" W x 0.43" H (65.5mm x 30.2mm x 10.9mm)
Base Product Number PT6981
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 296-20240,PT6981C-NDR,TEXTISPT6981C,-PT6981C-NDR,-296-20240-ND,2156-PT6981C-TI,PT6981C-ND,296-20240-NDR,-296-20240
Standard Package 10
Win Source Part Number 972129-PT6981C
Ultra Librarian 3D Model Ultra Librarian PT6981C CAD Model

Description

The PT6981C is a high-performance power module manufactured by Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of applications. This power module is part of the PT series, known for its integrated approach to power conversion which simplifies design and reduces time-to-market.

Key Features

  • Integrated Solution: The PT6981C is a complete power solution that integrates the controller, power MOSFETs, inductors, and associated components into a single package. This integration reduces the number of external components required, simplifying the design and saving valuable PCB space.
  • High Efficiency: With an advanced design focused on minimizing power losses, the PT6981C achieves high efficiency, which helps in reducing the thermal footprint and improving system performance.
  • Wide Input Voltage Range: The module is designed to operate over a broad input voltage range, making it suitable for various supply voltages and ensuring flexibility across different platforms.
  • Adjustable Output Voltage: The output voltage of the PT6981C can be adjusted to meet the needs of the specific application, providing designers with the versatility to use the module in multiple configurations.
  • Thermal Protection: The PT6981C includes features such as over-temperature protection, safeguarding the module and the system from damage due to excessive heat.
  • Easy Implementation: With minimal external components needed and an easy-to-use package, the PT6981C is designed for quick and straightforward implementation into a variety of systems.

Applications

The versatility of the PT6981C makes it an ideal choice for a range of applications, including but not limited to:

  • Telecommunications
  • Networking Equipment
  • Industrial Systems
  • Server and Storage Systems
  • Point of Load (POL) Power Architectures

In conclusion, the PT6981C from Texas Instruments stands out as a robust and efficient power module, offering designers a compact, high-performance solution that is easy to integrate into various electronic systems.

You May Also Be Interested in

P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Need more? Email Us
Advanced Analog Technology
100kHz~1MHz Boost Adjustable ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
Microne
Buck Switching Regulator IC Adjustable 1 Output 2A SOT-23-6
Lowest to $0.0967
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess