EN
  • EN
  • DE

PT6914A

Part No PT6914A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER -2V 5A / Non-Isolated PoL Module DC DC Converter 1 Output -2V 5A 3.1V - 3.6V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6910 (12W)
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 3.6V
Voltage - Output 1 -2V
Current - Output (Max) 5A
Applications ITE (Commercial)
Temperature Range - Operating 0°C ~ 85°C
Efficiency 67%
Mounting Type Through Hole, Right Angle
Package / Case 23-SIP Module
Dimension 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Base Product Number PT6914
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names 2156-PT6914A-TI,TEXTISPT6914A,PT6914A-NDR,-PT6914A-NDR,-PT6914A-ND
Standard Package 10
Win Source Part Number 992847-PT6914A
Ultra Librarian 3D Model Ultra Librarian PT6914A CAD Model

Description

The PT6914A is a high-performance power module from Texas Instruments, renowned for its robust design and efficient power management capabilities. This product is an ideal solution for a wide range of applications, including telecommunications, industrial systems, and computing infrastructures that require reliable and efficient power supplies.

Key Features

  • Integrated Switching Regulator: The PT6914A features an integrated switching regulator that provides excellent power conversion efficiency, ensuring that devices operate reliably with minimal heat generation.
  • Adjustable Output Voltage: This module offers the flexibility to adjust the output voltage to meet the specific requirements of the application, ensuring compatibility with a variety of devices and systems.
  • High Output Current: With the capability to deliver a high output current, the PT6914A can power demanding circuits, making it a versatile choice for a multitude of electronic applications.
  • Wide Input Voltage Range: It supports a broad input voltage range, allowing it to accommodate fluctuations in the power supply and maintain stable operation across different environments.
  • Thermal Protection: The PT6914A includes thermal protection features to prevent overheating, safeguarding the module and connected devices from potential damage due to excessive temperatures.
  • Overcurrent Protection: Built-in overcurrent protection ensures that the power module operates within safe current levels, providing an additional layer of security for the end-user's application.

Applications

The versatile nature of the PT6914A makes it suitable for a broad array of applications. It is commonly used in:

  • Telecommunications equipment such as servers and routers
  • Industrial control systems requiring stable power supply
  • Network infrastructure and data centers
  • Complex computing systems with high power demands

Conclusion

The PT6914A from Texas Instruments stands out as a reliable and efficient power module that meets the rigorous demands of modern electronic applications. Its combination of power efficiency, adjustability, and protective features make it a top choice for professionals seeking a dependable power management solution.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 33W
Lowest to $22.0172
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Analog Devices Inc.
DC DC CONVERTER
Lowest to $101.8572
Artesyn Embedded Technologies
DC DC CONVERTER 5V 6W
Lowest to $23.4774
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess